EN
  • EN
  • DE

DELL M378A4G43MB1-CTD - 32GB 2Rx8 PC4-21300V-U DDR4-2666MHz UDIMM

Part No DELL M378A4G43MB1-CTD - 32GB 2Rx8 PC4-21300V-U DDR4-2666MHz UDIMM
Manufacturer Dell
Catalog IT infrastructure Memory
Description 32GB 2Rx8 PC4-21300V-U DDR4-2666MHz UDIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1393864-DELL M378A4G43MB1-CTD - 32GB 2Rx8 PC4-21300V-U DDR4-2666MHz UDIMM
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL M378A4G43MB1-CTD - 32GB 2Rx8 PC4-21300V-U DDR4-2666MHz UDIMM CAD Model

Description

The DELL M378A4G43MB1-CTD is a high-capacity, 32GB UDIMM (Unbuffered DIMM) memory module, designed to significantly enhance the performance of compatible Dell desktop systems. Utilizing the advanced DDR4 technology, it operates at a speed of 2666MHz, which allows for faster data transfer rates compared to older DDR3 modules. The PC4-21300V-U classification signifies its compatibility with systems that support DDR4-2666MHz memory speeds, making it an ideal choice for users looking to upgrade their desktops for better multitasking capabilities, smoother application performance, and enhanced system responsiveness. Featuring a 2Rx8 configuration, this module strikes a balance between high performance and power efficiency. Unbuffered DIMMs are generally found in personal computers and are not accompanied by a register that delays the data transfer between the memory module and the motherboard, hence offering lower latency. This module’s installation can breathe new life into older systems, enabling them to run newer applications more efficiently and improve overall system performance. With a focus on reliability and stability, it is engineered to meet Dell's stringent quality standards, ensuring compatibility and optimal performance with your Dell desktop. Whether it's for intensive graphic design, video editing, gaming, or running complex simulations, the DELL M378A4G43MB1-CTD provides the necessary power and speed to tackle demanding applications with ease.

You May Also Be Interested in

Dell
DELL M393B5170FH0-CH9
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 2Rx4 PC2-5300P DDR2-667MHz
Need more? Email Us
Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL M395T2953CZ4-CE65
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess