EN
  • EN
  • DE

DELL J1CC3 - PSU 2400W R740 R740XD R7425 R940 T640 FX2S C6400

Part No DELL J1CC3 - PSU 2400W R740 R740XD R7425 R940 T640 FX2S C6400
Manufacturer Dell
Catalog Power Supply Units
Description PSU 2400W R940
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1395264-DELL J1CC3 - PSU 2400W R740 R740XD R7425 R940 T640 FX2S C6400
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL J1CC3 - PSU 2400W R740 R740XD R7425 R940 T640 FX2S C6400 CAD Model

Description

The DELL J1CC3 is a high-capacity 2400 Watt Power Supply Unit engineered for a seamless fit with Dell's high-performance servers and computing solutions, including the PowerEdge R740, R740XD, R7425, R940, T640, and the modular infrastructure of FX2S and C6400. This PSU is designed to meet the demands of enterprise-grade computing environments, offering unparalleled power delivery to support intensive workloads and applications. With a substantial 2400W output, it ensures that high-end servers and computing systems have access to reliable and efficient power, necessary for running multiple CPUs, extensive memory configurations, and other power-hungry components. The PSU's advanced design includes comprehensive protection mechanisms, such as overvoltage, overcurrent, and thermal protections, which secure the system against potential power disruptions and fluctuations. Moreover, its energy-efficient performance assists in reducing operational costs by minimizing power wastage. The DELL J1CC3's robust build and capacity to support heavy-duty operations make it an indispensable component for organizations running critical applications on Dell PowerEdge servers or FX2S and C6400 modular infrastructures, ensuring their technology investments are powered for optimal performance and reliability.

You May Also Be Interested in

NetApp
Power Supply FAS6XXX
Need more? Email Us
NetApp
NetApp Brocade 48000 PSU
Need more? Email Us
NetApp
NetApp 855W AC PSU w/fans
Need more? Email Us
Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
Supermicro
Supermicro PWS-920P-SQ
Need more? Email Us
NetApp
NetApp 1-Phase 30A 12 IEC PDU
Need more? Email Us
NetApp
NetApp 850W PSU for FAS31X0
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
NetApp
Netapp 1600w Power Supply for AFF-A700/A900
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess