EN
  • EN
  • DE

DELL AP-BR-BATT - Battery 11.1V SCV2000 SCV2020 SC4020

Part No DELL AP-BR-BATT - Battery 11.1V SCV2000 SCV2020 SC4020
Manufacturer Dell
Catalog Battery
Description Battery 11.1V SCV2000 SCV2020 SC4020
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Battery
Win Source Part Number 1388506-DELL AP-BR-BATT - Battery 11.1V SCV2000 SCV2020 SC4020
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL AP-BR-BATT - Battery 11.1V SCV2000 SCV2020 SC4020 CAD Model

Description

The DELL AP-BR-BATT is a robust battery module designed for the SCV2000, SCV2020, and SC4020 storage arrays, offering a reliable 11.1V power source that ensures these systems remain operational during power fluctuations or outages. This battery is critical for maintaining the continuity of data operations, protecting against data loss, and ensuring the integrity of data stored within these advanced storage solutions. With a focus on reliability and performance, the AP-BR-BATT battery is tailored to meet the specific requirements of Dell's SC series storage arrays, signifying a commitment to offering comprehensive storage solutions that prioritize data protection and operational resilience. Engineered to exacting standards, this battery provides a dependable backup power source, reinforcing the storage arrays' ability to handle critical data workloads without interruption. For enterprises where data availability is crucial to operations, the DELL AP-BR-BATT battery exemplifies Dell's dedication to delivering high-quality, reliable components that support the needs of demanding IT environments, ensuring that data remains safe and accessible even in challenging conditions.

You May Also Be Interested in

EMC
EMC BATTERY BURBERRY Isilon H500
Need more? Email Us
EMC
EMC Unity 300 400 500 600 BBU battery
Need more? Email Us
EMC
EMC VNX2 Series Battery
Need more? Email Us
EMC
EMC 2200W SPS VNX8000, VMAX 100K 200K 400K, POWERMAX w/ REFURB BATTERY
Need more? Email Us
EMC
EMC VNX Batteri Backup Unit (Lithium)
Need more? Email Us
EMC
Battery SPS for EMC VMAX VNX8000
Need more? Email Us
Panasonic
Coin Cell Battery CR Coin 75mAH 3V
Lowest to $0.7140
Panasonic
Coin Cell Battery 3V 1000mAH
Need more? Email Us
Panasonic
Coin Cell Battery 3V 17.0 mAh RECHG PC PINS VERT MNT
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess