EN
  • EN
  • DE

DELL 9MCCH-COMPELLENT - 300GB 15K 2.5 SAS 12G Compellent XYRATEX ST300MP0006

Part No DELL 9MCCH-COMPELLENT - 300GB 15K 2.5 SAS 12G Compellent XYRATEX ST300MP0006
Manufacturer Dell
Catalog Hard Drives
Description 300GB 15K 2.5 SAS 12G Compellent XYRATEX ST300MP0006
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392310-DELL 9MCCH-COMPELLENT - 300GB 15K 2.5 SAS 12G Compellent XYRATEX ST300MP0006
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 9MCCH-COMPELLENT - 300GB 15K 2.5 SAS 12G Compellent XYRATEX ST300MP0006 CAD Model

Description

The DELL 9MCCH-COMPELLENT is an enterprise-grade hard drive designed for high-performance computing and data storage solutions. With a storage capacity of 300GB, it is suitable for critical applications that demand high-speed data access and reliability. This 2.5-inch SAS (Serial Attached SCSI) drive operates at a spindle speed of 15,000 RPM (Revolutions Per Minute), ensuring swift read/write operations, which is crucial for time-sensitive tasks and transactional databases. The 12Gb/s SAS interface provides a high data transfer rate, making this drive an ideal choice for applications that require fast data throughput such as data analytics, video editing, and database processing. The inclusion of Compellent XYRATEX ST300MP0006 technology indicates that this drive is designed to work optimally within Dell Compellent storage arrays, offering seamless integration and enhanced performance in storage area networks (SANs). In addition, the drive's small form factor (2.5 inches) allows for increased storage density in data centers and servers, optimizing space and reducing power consumption. The DELL 9MCCH-COMPELLENT drive is engineered for durability and reliability, featuring advanced error correction and data integrity measures to protect critical business data. Overall, the DELL 9MCCH-COMPELLENT is a robust storage solution that offers businesses the speed, capacity, and reliability needed to support high-demand applications and workloads.

You May Also Be Interested in

CISCO
CISCO UCS-SD78T6SB-EV - 7.6TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
CISCO UCS-HD4T12GNK9 - 4TB 7.2k rpm LFF HDD (SED)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
CISCO UCS-C3K-10TEM - Cisco UCS C3000 10TB (512e) Top Load
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-PCI25-40010 - 400GB 2.5in SFF PCIe/NVMe Storage Intel P3700 High Endurance
Need more? Email Us
CISCO
CISCO UCS-C3K-3XTSSD4 - Cisco UCS C3000 Top Load 3X 400G SSD
Need more? Email Us
CISCO
Cisco UCS-SD400G123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess