EN
  • EN
  • DE

DELL 7YXTH - 2TB 7.2K 3.5 SAS 6G EQL ST2000NM0001

Part No DELL 7YXTH - 2TB 7.2K 3.5 SAS 6G EQL ST2000NM0001
Manufacturer Dell
Catalog Hard Drives
Description DELL 7YXTH. HDD size: 3.5", HDD capacity: 2000 GB, HDD speed: 7200 RPMIncrease the storage capacity of your Dell™ System with 2 TB Hard Drive from Dell. It boasts a storage capacity of up to 2 TB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391080-DELL 7YXTH - 2TB 7.2K 3.5 SAS 6G EQL ST2000NM0001
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 7YXTH - 2TB 7.2K 3.5 SAS 6G EQL ST2000NM0001 CAD Model

Description

The DELL 7YXTH is an enterprise-grade 2TB 7.2K RPM 3.5-inch SAS 6Gb/s hard drive, ideal for Dell EqualLogic storage systems. This hard drive offers a large storage capacity of 2TB, making it suitable for businesses requiring extensive data storage solutions. With a spindle speed of 7,200 RPM, it provides reliable performance and quick access to stored data, supporting a wide range of applications and workloads. The SAS 6Gb/s interface ensures high data transfer speeds and compatibility with EqualLogic storage arrays, while the 3.5-inch form factor allows for easy integration into standard enterprise storage environments. Manufactured with durability and reliability in mind, this drive, model ST2000NM0001, is designed to meet the demanding requirements of enterprise-level storage, offering a dependable option for data storage needs. It is particularly useful for applications requiring significant storage capacity, such as large databases, data backup and recovery solutions, and file storage. The integration of this hard drive into Dell EqualLogic systems provides a seamless and scalable storage solution that can be easily expanded to meet growing data demands. Overall, the DELL 7YXTH hard drive offers a perfect combination of capacity, performance, and reliability for businesses looking to optimize their data storage infrastructure.

You May Also Be Interested in

IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
IBM SONAS 46X5410 600gb 15k SAS w/Tray
Need more? Email Us
IBM
775GB Enterprise SAS 4k SFF-3 SSD (IBM i)
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess