EN
  • EN
  • DE

DELL 540-BBDR - X520-DA2 10GB SFP+ 2PORT HP 540-BBDR

Part No DELL 540-BBDR - X520-DA2 10GB SFP+ 2PORT HP 540-BBDR
Manufacturer Dell
Catalog Network Cards
Description DELL 540-BBDR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394517-DELL 540-BBDR - X520-DA2 10GB SFP+ 2PORT HP 540-BBDR
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 540-BBDR - X520-DA2 10GB SFP+ 2PORT HP 540-BBDR CAD Model

Description

The DELL 540-BBDR is a high-performance Intel X520-DA2 Ethernet Server Adapter offering dual SFP+ connectivity to facilitate 10 Gigabit network connections for Dell servers. This host plug-in card utilizes the PCI Express 2.0 x8 interface, guaranteeing broad compatibility and fast data throughput, making it a prime choice for virtualized environments, high-performance computing, and demanding data centers. The adapter provides flexible and scalable high-density networking solutions with its 10GbE SFP+ ports, capable of supporting both copper and optical fiber connections through the appropriate transceivers, providing versatility in connection types to meet various network architecture requirements. Designed with Intel's renowned quality and reliability, the 540-BBDR supports advanced networking features like Virtual Machine Device Queues (VMDq), Storage over Ethernet with iSCSI and FCoE, and Intel Virtualization Technology for Connectivity (VT-c). These technologies optimize network and I/O performance, reduce CPU load, and enhance data protection and deliverability. Additionally, the X520-DA2's support for Direct Cache Access (DCA) accelerates data transfers by enabling the I/O device to access the CPU cache directly, improving application response times. The DELL 540-BBDR is engineered to meet Dell's standards of performance and reliability, offering an efficient way to upgrade server network connections to 10Gbps, enhancing overall data center productivity and efficiency.

You May Also Be Interested in

HP
Hewlett Packard Enterprise JG535A
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
HP 561T 10GB 2-Port Ethernet Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise HPE SYNERGY 4820C 10/20/25GB CNA. Internal. Connectivity technology: Wired, Host interface: PCI Express, Interface: Ethernet
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess