EN
  • EN
  • DE

DELL 4CMD9-COMPELLENT - 3TB 7.2K 3.5 SAS 6G COMPELLENT ST3000NM0023

Part No DELL 4CMD9-COMPELLENT - 3TB 7.2K 3.5 SAS 6G COMPELLENT ST3000NM0023
Manufacturer Dell
Catalog Hard Drives
Description 3TB 7.2K 3.5 SAS 6G COMPELLENT ST3000NM0023
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1392249-DELL 4CMD9-COMPELLENT - 3TB 7.2K 3.5 SAS 6G COMPELLENT ST3000NM0023
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 4CMD9-COMPELLENT - 3TB 7.2K 3.5 SAS 6G COMPELLENT ST3000NM0023 CAD Model

Description

Designed for use in enterprise storage systems, the DELL 4CMD9-COMPELLENT hard drive offers a generous 3TB of storage space, catering to businesses with high-capacity storage needs. This 3.5-inch SAS drive operates at a 6Gb/s interface, ensuring high-speed data transfer rates essential for server and storage applications. Its 7200 RPM speed is engineered for optimal performance in 24/7 operating environments, making it suitable for data centers and business-critical applications. The integration with DELL Compellent storage solutions provides a seamless fit for companies using these systems, allowing for efficient data management and scalability. Its reliability and durability are paramount, designed to withstand the rigorous demands of continuous enterprise usage. This drive exemplifies DELL's commitment to offering high-capacity, high-performance storage options for complex data management needs.

You May Also Be Interested in

IBM
2TB SATA HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
IBM 2072-AL39 - 4TB 7,200 rpm 12 Gb SAS NL 3.5 Inch HDD
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
73 GB 15K RPM SAS DISK DRIVE
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
300GB 15K RPM SAS SFF2 HDD (AIX/Linux)
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess