EN
  • EN
  • DE

DELL 3WRV9-EQL - 600GB 15K 2.5 SAS 12G EQL HUC156060CSS204

Part No DELL 3WRV9-EQL - 600GB 15K 2.5 SAS 12G EQL HUC156060CSS204
Manufacturer Dell
Catalog Hard Drives
Description 600GB 15K 2.5 SAS 12G EQL HUC156060CSS204
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391604-DELL 3WRV9-EQL - 600GB 15K 2.5 SAS 12G EQL HUC156060CSS204
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 3WRV9-EQL - 600GB 15K 2.5 SAS 12G EQL HUC156060CSS204 CAD Model

Description

The DELL 3WRV9-EQL is a high-performance hard disk drive designed specifically for use in enterprise environments. It boasts a storage capacity of 600GB, meeting the needs of demanding applications and data-intensive workloads. The drive operates at a spindle speed of 15,000 RPM, which is among the highest available for HDDs, ensuring swift data access and high throughput rates. This particular model features a 2.5-inch form factor, making it versatile for use in a wide array of server and storage systems, particularly those with space constraints. With a SAS 12Gbps interface, the 3WRV9-EQL provides double the data transfer rate of its 6Gbps predecessors, enhancing overall system performance and efficiency. It is part of the EQL series and is identified by its model number HUC156060CSS204, indicating its compatibility with Dell EqualLogic storage arrays. Designed for organizations that require reliable, high-speed access to large volumes of data, this hard drive is a critical component for servers running high-transaction databases, data analytics, and other performance-sensitive applications.

You May Also Be Interested in

IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 44E9193 - 1TB SATA HDD
Need more? Email Us
IBM
IBM 2076-ADTF - 1.6TB 2.5In NVMe Flash Drive
Need more? Email Us
IBM
2TB 7.2K 2.5 INCH NL HDD
Need more? Email Us
IBM
IBM 1724-4602 - DS4100 250GB 7,2K SATA HDD
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 01NN111 - 1.8TB 10K
Need more? Email Us
IBM
900GB SAS 2.5inch Harddrive
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess