EN
  • EN
  • DE

DELL 370-22137 - 8GB 2Rx4 PC3-12800R DDR3-1600MHz

Part No DELL 370-22137 - 8GB 2Rx4 PC3-12800R DDR3-1600MHz
Manufacturer Dell
Catalog IT infrastructure Memory
Description 8GB 2Rx4 PC3-12800R DDR3-1600MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1394272-DELL 370-22137 - 8GB 2Rx4 PC3-12800R DDR3-1600MHz
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 370-22137 - 8GB 2Rx4 PC3-12800R DDR3-1600MHz CAD Model

Description

The DELL 370-22137 memory module is designed to meet the demands of high-performance servers, offering 8GB of DDR3 memory and enhanced data processing capabilities at a speed of 1600MHz. It's built with a 2Rx4 configuration, meaning it has two ranks of four data banks each, facilitating better parallelism and data throughput, which is crucial in memory-intensive tasks and applications. This particular model operates at the standard DDR3 voltage, ensuring compatibility with a wide range of server architectures without compromising on performance. Being a PC3-12800R module, it is registered (buffered), which enhances the signal integrity and the system's stability by placing less electrical load on the memory controller, particularly beneficial in systems with multiple memory modules installed. It is specifically engineered for use in select Dell servers, ensuring compatibility and reliability. The module's design and specifications make it an excellent choice for upgrading existing server setups, significantly improving multitasking capabilities, application responsiveness, and the server's overall ability to handle data-heavy processes.

You May Also Be Interested in

Dell
64GB 4Rx4 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
DELL P9RN2
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
DELL HMA82GR7CJR8N-VK
Need more? Email Us
Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess