EN
  • EN
  • DE

DELL 342-2977 - 900GB 10K 2.5 SAS 6G 342-2977 HYBRID 2.5 in 3.5

Part No DELL 342-2977 - 900GB 10K 2.5 SAS 6G 342-2977 HYBRID 2.5 in 3.5
Manufacturer Dell
Catalog Hard Drives
Description DELL 342-2977
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391315-DELL 342-2977 - 900GB 10K 2.5 SAS 6G 342-2977 HYBRID 2.5 in 3.5
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 342-2977 - 900GB 10K 2.5 SAS 6G 342-2977 HYBRID 2.5 in 3.5 CAD Model

Description

The DELL 342-2977 represents a versatile and high-capacity storage solution, ingeniously designed to cater to both high-performance computing environments and space-constrained scenarios. This 900GB Hard Disk Drive (HDD) is housed in a compact 2.5-inch form factor but comes with a hybrid adapter, enabling installation in both 2.5-inch and 3.5-inch drive bays, thus offering remarkable flexibility in deployment across various systems, including servers, workstations, and storage arrays. Operating at a spindle speed of 10,000 RPM and equipped with a SAS (Serial Attached SCSI) 6Gbps interface, this drive is engineered to deliver fast data read/write speeds, significantly reducing wait times and enhancing overall system productivity. The 900GB capacity provides a substantial amount of storage space, making it an ideal choice for applications that demand both high storage density and performance, such as database management, large-scale transaction processing, and virtualization environments. With its blend of capacity, speed, and adaptability, the DELL 342-2977 HDD is a premium choice for businesses looking to optimize their data storage infrastructure for efficiency and scalability.

You May Also Be Interested in

CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-HY800GSAS3-EP - 800GB 3.5in Enterprise performance 12G SAS SSD (3X DWPD)
Need more? Email Us
CISCO
Cisco UCS-SD76TBEM2NK9. SSD capacity: 7.6 TB, SSD form factor: 2.5", Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-SD960GH61X-EV. SSD capacity: 960 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCSC-NVMELW-I500 - 500GB 2.5in U.2 Intel P4501 NVMe Med. Perf. Value Endurance
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess