EN
  • EN
  • DE

DELL 338-BFFU - Intel E5-2630v3 2.4GHz 8C 20M 85W

Part No DELL 338-BFFU - Intel E5-2630v3 2.4GHz 8C 20M 85W
Manufacturer Dell
Catalog CPU
Description Intel E5-2630v3 2.4GHz 8C 20M 85W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1389954-DELL 338-BFFU - Intel E5-2630v3 2.4GHz 8C 20M 85W
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 338-BFFU - Intel E5-2630v3 2.4GHz 8C 20M 85W CAD Model

Description

The DELL 338-BFFU integrates the Intel E5-2630v3 processor, marking it as a versatile and efficient solution suited to a broad spectrum of server applications. This processor delivers with its eight cores and 2.4GHz clock speed, ensuring significant multitasking capabilities amidst demanding work conditions. It is equipped with a 20MB cache that enables effective handling of data-intensive tasks, thus significantly boosting the system’s overall responsiveness. Fabricated using the 22nm process, the E5-2630v3 achieves an excellent balance of performance and power consumption, evidenced by its thermal design power (TDP) of 85W. This processor facilitates enhanced virtualization performance courtesy of Intel's Virtualization Technology (VT-x), a critical component for modern server and cloud computing frameworks. The DELL 338-BFFU, featuring the E5-2630v3 processor, is poised to deliver a harmonious blend of performance and energy efficiency, making it the go-to choice for enterprises in pursuit of a reliable server solution.

You May Also Be Interested in

Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon Platinum 8260
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel E-2146G 3.50GHz 6C 12M 80W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess