EN
  • EN
  • DE

DELL 260-0012-00 - 10GB SFP+ SR 850mm

Part No DELL 260-0012-00 - 10GB SFP+ SR 850mm
Manufacturer Dell
Catalog Sfp
Description 10GB SFP+ SR 850mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1396681-DELL 260-0012-00 - 10GB SFP+ SR 850mm
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 260-0012-00 - 10GB SFP+ SR 850mm CAD Model

Description

The DELL 260-0012-00 is a high-performance 10GB SFP+ SR transceiver designed for short-range network connections. It operates at a wavelength of 850nm and is capable of supporting data transfer rates of up to 10 Gigabits per second, with a maximum distance of up to 300 meters on OM3 multimode fiber. This hot-pluggable transceiver module enables a smooth and efficient upgrade of existing network infrastructure, facilitating increased bandwidth and enhanced network performance. It is ideally suited for a variety of applications, including data centers, high-performance computing networks, and enterprise core and distribution layers. The module's compatibility with a wide range of Dell networking equipment ensures a reliable and cost-effective solution for expanding network capabilities.

You May Also Be Interested in

HP
Hewlett Packard Enterprise JD094B. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: LC
Need more? Email Us
HP
HP 25GB Short Range SFP28 for MSA2060
Need more? Email Us
HP
Hewlett Packard Enterprise 16GB SFP+ Short Wave 1-pack Extended Temperature Transceiver
Need more? Email Us
HP
HP 4Gb Short Wave Single Pack SFP Transceiver
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us
HP
HP 8GB Short Wave FC SFP for MSA2040
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess