EN
  • EN
  • DE

DELL 20NJD - Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD

Part No DELL 20NJD - Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD
Manufacturer Dell
Catalog Network Cards
Description Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1394833-DELL 20NJD - Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 20NJD - Mellanox ConnectX-4 Lx DP 25GbE DA LP 20NJD CAD Model

Description

The DELL 20NJD is equipped with the Mellanox ConnectX-4 Lx Dual Port (DP) 25 Gigabit Ethernet (25GbE) Adapter, offering a low-profile, high-bandwidth network solution for demanding data centers and high-performance computing environments. This adapter delivers 25Gbps bandwidth per port, significantly increasing data throughput and network efficiency compared to traditional 10GbE adapters. The ConnectX-4 Lx supports state-of-the-art offload and acceleration technologies, such as RDMA over Converged Ethernet (RoCE) for low-latency, high-performance data transfer, making it ideal for applications requiring fast and efficient data movement, such as machine learning, cloud computing, and storage replication. The adapter's support for advanced virtualization technologies enhances network flexibility and scalability by allowing the allocation of bandwidth to multiple virtual interfaces. The low-profile design ensures compatibility with a wide range of server chassis, making it easy to deploy in various configurations. The DELL 20NJD, with its Mellanox ConnectX-4 Lx adapter, sets a new standard in high-speed networking, enabling businesses to handle the increasing data demands of modern applications.

You May Also Be Interested in

HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 4820C 10/20/25Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP FlexNetwork 5500/5120 2-port 10GbE SFP+
Need more? Email Us
HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise 284848-001. Internal. Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Product colour: Green, Metallic
Need more? Email Us
HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess