EN
  • EN
  • DE

DELL 0VPTJ - 1.8TB 10K 2.5 SAS 6G 0VPTJ

Part No DELL 0VPTJ - 1.8TB 10K 2.5 SAS 6G 0VPTJ
Manufacturer Dell
Catalog Hard Drives
Description DELL 0VPTJ. HDD size: 2.5", HDD capacity: 1800 GB, HDD speed: 10000 RPMIncrease the storage capacity of your Dell™ System with 1.8 TB Hard Drive from Dell. It boasts a storage capacity of up to 1.8 TB, enabling users to store large amounts of data.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1391272-DELL 0VPTJ - 1.8TB 10K 2.5 SAS 6G 0VPTJ
Manufacturer Dell
Ultra Librarian 3D Model Ultra Librarian DELL 0VPTJ - 1.8TB 10K 2.5 SAS 6G 0VPTJ CAD Model

Description

The DELL 0VPTJ is an enterprise-grade hard disk drive offering an impressive storage capacity of 1.8TB within a compact 2.5-inch form factor. It operates at a 10K RPM spindle speed, balancing substantial capacity with high performance to meet the demanding requirements of server and storage applications. With its 6Gbps SAS interface, this drive ensures rapid data transfer rates, making it highly suitable for data centers and enterprise environments where speed and reliability are paramount. The integration into Dell's server and storage solutions demonstrates its compatibility and reliability, ensuring seamless operation within existing IT infrastructures. Designed for high-density storage environments, it supports various RAID configurations, offering flexibility in data protection and performance optimization. The 0VPTJ model is geared towards businesses that require large-scale storage solutions without compromising on speed and data integrity, presenting a viable option for addressing growing data storage needs.

You May Also Be Interested in

IBM
IBM 49Y1861. HDD size: 3.5", HDD capacity: 450 GB, HDD speed: 15000 RPM
Need more? Email Us
IBM
387GB SFF-2 SSD 4k (IBM i)
Need more? Email Us
IBM
18.2GB 10,000 RPM DISK DR.
Need more? Email Us
IBM
Flash Enclosure with 12 x 18TB MicroLatency
Need more? Email Us
IBM
IBM 36.4GB FC
Need more? Email Us
IBM
IBM 85Y6275. HDD size: 2.5", HDD capacity: 900 GB, HDD speed: 10000 RPM
Need more? Email Us
IBM
571GB 15K SAS SFF-2 4K BLK DISK DRIVE (IBM i)
Need more? Email Us
IBM
IBM 500GB SATA2 7200rpm 3.5"
Need more? Email Us
IBM
IBM 00AR441 - IBM HDD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess