EN
  • EN
  • DE

2950 PE 2XE5420/24GB

Part No 2950 PE 2XE5420/24GB
Manufacturer Dell
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036292-2950 PE 2XE5420/24GB
Categories OEM Parts(0-9)
Manufacturer Dell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2950 PE 2XE5420/24GB CAD Model

Description

The Dell PowerEdge 2950 is a robust 2U rack server designed for a variety of demanding applications. This specific configuration features two Intel Xeon E5420 processors and 24GB of RAM, making it suitable for businesses requiring reliable performance and scalability in a rack-mounted form factor.

Applications:

  • Virtualization: Hosting virtual machines using platforms like VMware or Hyper-V.
  • Database Server: Running database applications like MySQL, PostgreSQL, or SQL Server.
  • Application Server: Deploying and hosting business applications.
  • Web Server: Serving web content using Apache or IIS.
  • File Server: Providing centralized file storage and sharing.

Features:

  • Dual Intel Xeon E5420 Processors: Provides significant processing power for demanding workloads. Each processor features 4 cores, totaling 8 cores for enhanced multi-tasking capabilities.
  • 24GB DDR2 ECC Registered Memory: Ensures data integrity and stability, crucial for server applications. The registered memory type improves memory subsystem performance.
  • Rack-Mountable Design: Fits standard 19-inch server racks, optimizing space utilization in data centers.
  • Redundant Power Supplies (Optional): Enhances system availability by providing backup power in case of a power supply failure. (verify if present in this specific unit)
  • Integrated RAID Controller: Offers hardware-based RAID capabilities for data protection and performance optimization.

Benefits:

  • Improved Performance: The dual Xeon processors and ample RAM ensure smooth and responsive performance for demanding applications.
  • Enhanced Reliability: ECC memory and optional redundant power supplies contribute to system stability and uptime.
  • Scalability: The rack-mountable design and support for multiple hard drives allow for easy expansion as business needs grow.
  • Data Protection: The integrated RAID controller provides data redundancy and protection against drive failures.
  • Cost-Effectiveness: Provides a balance of performance, reliability, and affordability for small to medium-sized businesses.

Additional Details:

The Dell PowerEdge 2950 supports various operating systems, including Windows Server, Linux, and VMware ESXi. It typically includes multiple Gigabit Ethernet ports for networking. The server also features a range of management tools for remote monitoring and administration.

Note: This is a refurbished or used server and may show signs of wear. Specific hard drive configuration (number of drives and capacity) should be verified with the seller.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Dell
Need more? Email Us
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess