EN
  • EN
  • DE

MAX9775ETJ

Part No MAX9775ETJ
Manufacturer Dallas Semiconductor
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Dallas Semiconductor
Win Source Part Number 707560-MAX9775ETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX9775ETJ CAD Model

Description

The MAX9775ETJ is a high-efficiency, mono Class G headphone amplifier from Maxim Integrated (formerly Dallas Semiconductor). This amplifier is designed to deliver high-quality audio while minimizing power consumption, making it suitable for portable audio devices and other battery-powered applications. It features an integrated charge pump that provides a boosted supply voltage, enabling higher output power and improved audio performance.

Applications

  • Portable media players (PMPs)
  • Mobile phones
  • Tablets
  • Notebook computers
  • Gaming devices

Features

  • High efficiency Class G amplifier: Minimizes power consumption and extends battery life.
  • Integrated charge pump: Boosts supply voltage for higher output power.
  • Low THD+N: Delivers high-fidelity audio with minimal distortion.
  • Click-and-pop suppression: Eliminates audible artifacts during power-up and power-down.
  • Short-circuit and thermal overload protection: Protects the amplifier from damage due to fault conditions.
  • Adjustable gain: Allows for customization of output level.
  • Small package size: Available in a compact TQFN package for space-constrained applications.

Benefits

  • Extended battery life: High efficiency reduces power consumption, prolonging the operational time of portable devices.
  • Improved audio quality: Low distortion and click-and-pop suppression provide a superior listening experience.
  • Increased output power: The integrated charge pump enables higher output power for driving headphones effectively.
  • Enhanced system reliability: Protection features prevent damage from short circuits and thermal overloads.
  • Simplified design: Integrated components reduce the number of external components required.

Additional Details

The MAX9775ETJ operates from a single 2.5V to 5.5V supply. The Class G architecture dynamically adjusts the supply voltage to the output stage based on the audio signal level, minimizing power dissipation. The integrated charge pump provides a regulated voltage that is higher than the supply voltage, allowing the amplifier to deliver more power to the headphones. The device includes comprehensive protection features, such as short-circuit protection, thermal overload protection, and undervoltage lockout. The gain can be adjusted using external resistors, allowing designers to customize the output level to match the specific headphones being used. The MAX9775ETJ is available in a thermally efficient TQFN package, which helps to dissipate heat and maintain optimal performance. The amplifier also features a shutdown mode that reduces current consumption to a minimum when the device is not in use.

You May Also Be Interested in

Maxim Integrated
Lowest to $3.1924
Maxim Integrated
IC POWER MANAGEMENT
Lowest to $12.8228
Maxim Integrated
Lowest to $4.4930
Maxim Integrated
IC REG BOOST PROG 125MA 8SOIC
Lowest to $6.1483
Maxim Integrated
IC REG LDO ADJ 2A 14TSSOP
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
Lowest to $5.7357
Maxim Integrated
Lowest to $1.7186

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess