EN
  • EN
  • DE

DS2761BX

Part No DS2761BX
Manufacturer Dallas Semiconductor
Catalog PMIC - Battery Management
Description High-Precision Li+ Battery Monitor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1169246-DS2761BX
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DS2761BX CAD Model

Description

The DS2761BX, manufactured by Dallas Semiconductor, is a PMIC (Power Management Integrated Circuit) specifically designed for battery management. It's a single-cell, stand-alone, battery-pack protector that provides overvoltage, undervoltage, and overcurrent protection for lithium-ion (Li+) battery packs. It also integrates a current accumulator which enables gauging of the battery's remaining capacity.

Applications

  • Li-Ion battery packs in portable devices.
  • Smartphones and tablets.
  • Digital cameras and camcorders.
  • MP3 players and portable media players.
  • Handheld gaming consoles.

Features

  • Overvoltage Protection: Disconnects the battery from the load when the battery voltage exceeds a pre-set limit, preventing damage to the battery and the device.
  • Undervoltage Protection: Disconnects the battery from the load when the battery voltage drops below a pre-set limit, preventing deep discharge and extending battery life.
  • Overcurrent Protection: Limits the current drawn from the battery, protecting the battery and the device from excessive current draw.
  • Short-Circuit Protection: Immediately disconnects the battery from the load in case of a short circuit, preventing catastrophic failure.
  • Current Accumulator: Integrates a current accumulator to estimate remaining battery capacity.
  • Low Standby Current: Minimizes battery drain when the device is not in use.

Benefits

  • Enhanced Battery Life: Prevents overcharging, deep discharge, and overcurrent conditions, extending the lifespan of the battery.
  • Improved Device Safety: Protects the device from damage due to battery-related issues, ensuring user safety.
  • Accurate Battery Gauging: Provides accurate information about the remaining battery capacity, allowing users to manage their device usage effectively.
  • Reduced System Cost: Integrates multiple protection features into a single chip, reducing the number of external components required and lowering system cost.
  • Increased Reliability: Robust design and comprehensive protection features ensure reliable operation even in demanding conditions.

The DS2761BX is a crucial component for ensuring the safe and efficient operation of Li-Ion battery packs in portable devices. Its integrated protection features and current accumulator make it a cost-effective and reliable solution for battery management.

You May Also Be Interested in

Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Sino Wealth
Lithium Battery I2C TQFP-48(7x7) Battery Management RoHS
Lowest to $2.0956
ETA Semiconductor Limited
Lithium Battery 2.5A ESOP-8 Battery Management RoHS
Lowest to $0.5865
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.7533 $63.5066
5+ $26.0545 $130.2725
7+ $25.2402 $176.6814
10+ $24.4259 $244.2590
13+ $23.6117 $306.9521
17+ $21.1688 $359.8696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess