EN
  • EN
  • DE

DS1986-F5

Part No DS1986-F5
Manufacturer Dallas Semiconductor
Catalog END - OF - LIFE
Description 64-kbits Add-Only iButton™
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Dallas Semiconductor
Win Source Part Number 1169043-DS1986-F5
Manufacturer Homepage www.dalsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DS1986-F5 CAD Model

Description

The DS1986-F5 is a 192Kb Add-Only iButton Memory from Dallas Semiconductor (now Maxim Integrated). It is a rugged, button-shaped data carrier that can be easily attached to or embedded in an object. The 'Add-Only' feature means that once a bit is written to memory, it cannot be reset back to '0'.

Applications:

  • Asset Tracking
  • Work-in-Progress Tracking
  • Access Control
  • Electronic Identification
  • Data Logging (where append-only data is required)

Features:

  • 192Kb of EEPROM Memory
  • Add-Only Memory: Once a bit is written, it cannot be reset.
  • Unique Factory-Lasered 64-bit Registration Number: Ensures uniqueness and traceability.
  • Durable Stainless Steel Case: Withstands harsh environments.
  • iButton Interface: Communicates with a simple contact.
  • Operating Temperature Range: Typically -40°C to +85°C.

Benefits:

  • Tamper-Proof Data: Add-only memory prevents data modification or deletion, ensuring data integrity.
  • Durable and Rugged: Stainless steel case protects the memory from harsh environments.
  • Unique Identification: Factory-lasered registration number provides a unique identifier for each iButton.
  • Easy to Use: Simple iButton interface simplifies integration with various systems.
  • Versatile Applications: Suitable for a wide range of asset tracking and identification applications.

Additional Details:

The DS1986-F5 is designed to withstand harsh environments and provide reliable data storage. Its add-only memory feature makes it ideal for applications where data integrity is critical. The unique 64-bit registration number ensures that each iButton can be uniquely identified and tracked. The iButton interface requires only a simple contact for communication, simplifying integration with various systems. The stainless steel case protects the memory from physical damage and environmental factors.

You May Also Be Interested in

Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
DinTek Semiconductor Co,.Ltd
P-Channel 30-V (D-S) MOSFET
Lowest to $0.1952
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess