EN
  • EN
  • DE

S71VS256RD0AHK4L3

Part No S71VS256RD0AHK4L3
Manufacturer Cypress Semiconductor Corp
Catalog Memory
Description Tape And Reel / Ic 65Nm Cmos 1.8Volt Mcp Flash And Psrammcp Project U694wireless, Top Boot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1132419-S71VS256RD0AHK4L3
Categories Memory
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S71VS256RD0AHK4L3 CAD Model

Description

The Cypress Semiconductor Corp S71VS256RD0AHK4L3 is a high-density synchronous burst NOR flash memory device. It is designed for embedded systems requiring fast and reliable non-volatile storage. This component offers a combination of high speed, low power consumption, and compact packaging, making it suitable for a wide range of applications.

Applications:

  • Networking equipment (routers, switches)
  • Telecommunications devices
  • Industrial control systems
  • Automotive electronics (e.g., instrument clusters, infotainment systems)
  • Consumer electronics (e.g., set-top boxes, printers)

Features:

  • 256 Mbit (32 MB) storage capacity
  • Synchronous burst read operation for high-speed data access
  • Operating voltage of 3.0V
  • Page mode operation for improved performance
  • Sector protection features to prevent accidental data corruption
  • Low power consumption for energy-efficient operation
  • Compact package for space-constrained applications

Benefits:

  • Fast boot times for quicker system startup
  • Reliable data storage for critical applications
  • Reduced system power consumption
  • Enhanced system performance
  • Simplified system design due to integrated features

Additional Details:

The S71VS256RD0AHK4L3 likely offers advanced features such as multiple sector protection schemes, allowing specific memory regions to be write-protected. It probably also includes built-in error correction to ensure data integrity. The synchronous burst read mode significantly increases the speed of data retrieval, making it suitable for applications requiring rapid access to stored code or data. Datasheets from Cypress will detail the exact timing characteristics, power consumption details across temperature ranges, and package dimensions. These memories are often used to store boot code and configuration data in embedded systems, contributing to faster startup times and reliable system operation.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8SOIC
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Lowest to $2.8013
Microchip Technology
Lowest to $29.2500
Microchip Technology
Need more? Email Us
Maxim Integrated
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8494 $68.5482
7+ $18.7480 $131.2360
10+ $18.1624 $181.6240
14+ $17.5768 $246.0752
17+ $16.9912 $288.8504
23+ $15.2333 $350.3659
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess