EN
  • EN
  • DE

S29GL512N11FFI020E

Part No S29GL512N11FFI020E
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186239-S29GL512N11FFI020E
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512N11FFI020E CAD Model

Description

The S29GL512N11FFI020E is a 512 Mbit (64 MB) NOR Flash memory device manufactured by Cypress Semiconductor Corp. As a member of the GL-N family, it offers high performance and reliability for embedded systems. It is designed for applications that demand fast read access, low power consumption, and dependable data storage.

Applications

  • Embedded Systems: Used for storing boot code, application code, and data in a variety of embedded applications such as industrial control systems, networking devices, and consumer electronics.
  • Automotive: Suitable for automotive applications, including storing firmware and configuration data for engine control units (ECUs), infotainment systems, and advanced driver-assistance systems (ADAS).
  • Wireless Communication: Employed in wireless devices for storing firmware, configuration parameters, and over-the-air (OTA) update images.
  • Medical Devices: Utilized in medical equipment for storing critical application code, patient data, and diagnostic information.
  • Aerospace: Found in aerospace applications where reliable and non-volatile memory storage is crucial.

Features

  • 512 Mbit (64 MB) capacity: Offers significant storage for code and data.
  • NOR Flash Technology: Provides fast random access read operations.
  • 1.8V Supply Voltage: Designed for low power consumption.
  • Page Mode Operation: Supports page mode read operations for increased performance.
  • Sector Protection: Allows individual sectors to be protected from accidental program or erase operations.
  • Common Flash Interface (CFI): Provides a standard interface for identifying device parameters and features.
  • Advanced Sector Protection: Offers enhanced security features to prevent unauthorized access and modification of data.
  • Extended Temperature Range: Operates reliably over a wide temperature range, typically -40°C to +85°C.

Benefits

  • Fast Read Performance: Enables quick boot-up times and efficient application execution.
  • Low Power Consumption: Extends battery life in portable devices and reduces overall system power requirements.
  • High Reliability: Ensures data integrity and long-term storage stability.
  • Security Features: Protects sensitive data from unauthorized access.
  • Compact Package: Saves board space and reduces system size.
  • Ease of Integration: Standard interface simplifies integration into existing systems.
  • Cost-Effective Solution: Provides a balance of performance, features, and cost.

Additional Details

The S29GL512N11FFI020E is similar to the S29GL512N11FFI020 but may have slight variations in specifications or manufacturing processes. The 'E' suffix often indicates a specific revision or enhanced feature set. It is typically available in various package options, including BGA and TSOP. It supports different operating modes, including read, program, and erase. It also includes features such as write protection and power-down modes to further enhance data security and reduce power consumption. Like its counterpart, it is designed to meet the stringent requirements of embedded systems, offering a blend of high performance, low power, and robust data storage capabilities.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 165FPBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess