EN
  • EN
  • DE

S29GL512N10TFI02

Part No S29GL512N10TFI02
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Cypress Semiconductor Corp
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 186236-S29GL512N10TFI02
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian S29GL512N10TFI02 CAD Model

Description

The S29GL512N10TFI02 is a 512 Mbit (64 MByte) NOR Flash memory device manufactured by Cypress Semiconductor Corp. (formerly Spansion). It's designed for embedded systems where high-density, non-volatile storage and fast access times are crucial. The NOR architecture allows for direct code execution and random data access.

Applications

  • Embedded Systems: Storing boot code, application code, and data in embedded devices.
  • Networking Equipment: Used in routers, switches, and other networking devices for storing firmware and configuration data.
  • Industrial Control Systems: Suitable for industrial automation equipment, PLCs, and HMIs.
  • Automotive Electronics: Employed in automotive control units (ECUs), instrument clusters, and infotainment systems.
  • Consumer Electronics: Found in set-top boxes, digital cameras, and other consumer devices for storing firmware and media content.

Features

  • 512 Mbit (64 MByte) density: Large storage capacity for code and data.
  • NOR Flash architecture: Provides fast random access for code execution and data retrieval.
  • Page mode operation: Enables fast page programming and erasing for efficient memory management.
  • Sector protection: Hardware-based sector protection to prevent accidental or unauthorized modification of critical data.
  • x16 data bus: 16-bit data bus allows for high-speed data transfer.
  • Operating voltage: Typically operates at 3.0V (check datasheet for specific range).
  • Industrial temperature range: Wide temperature range (-40°C to +85°C) for reliable operation in harsh environments.
  • Package: Usually available in TSOP (Thin Small Outline Package).

Benefits

  • Fast Read Access: Enables quick code execution and data retrieval, improving system performance.
  • High Reliability: Ensures data integrity and system stability.
  • Low Power Consumption: Contributes to longer battery life.
  • Secure Data Storage: Prevents accidental or malicious data corruption.
  • Design Flexibility: Wide operating voltage and temperature ranges provide flexibility for various applications.

Additional Details

The S29GL512N10TFI02 incorporates page mode operation to accelerate programming and erasing operations, resulting in quicker manufacturing processes. The sector protection mechanism provides a secure environment for critical code and data, preventing unauthorized access or modifications. This device uses a 16-bit data bus for efficient data transfer. It is designed for operation within an industrial temperature range. Refer to the official Cypress datasheet for detailed specifications, including timing characteristics, voltage requirements, and package dimensions.

You May Also Be Interested in

Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Microchip Technology
IC EEPROM 1KBIT MICROWIRE 8SOIC
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 32PLCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.4299 $68.5794
13+ $9.3786 $121.9218
20+ $9.0852 $181.7040
27+ $8.7919 $237.3813
34+ $8.4996 $288.9864
46+ $7.6195 $350.4970
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess