EN
  • EN
  • DE

S29GL01GT10FAI033

Part No S29GL01GT10FAI033
Manufacturer Cypress Semiconductor Corp
Catalog IT infrastructure Memory
Description 1Gb NOR Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1454698-S29GL01GT10FAI033
Manufacturer Cypress Semiconductor Corp
Ultra Librarian 3D Model Ultra Librarian S29GL01GT10FAI033 CAD Model

Description

The S29GL01GT10FAI033, offered by Cypress, is a powerful 1Gb NOR Flash memory component, mirroring the capabilities and applications of the S29GL01GT10FAI030 but with distinct features that may include variations in packaging, performance specifics, or operational temperature ranges tailored to different requirements. This device exemplifies Cypress's excellence in producing high-capacity, reliable flash storage solutions capable of meeting the needs of a broad spectrum of applications, from advanced consumer electronics to automotive and industrial systems requiring large volumes of non-volatile storage. Its 1Gb density facilitates extensive data storage capabilities, making it ideal for systems where storage space and speed are critical, such as in data logging, complex firmware storage, or where extensive, reliable code execution is necessary. The S29GL01GT10FAI033 leverages NOR Flash technology's inherent advantages, including durability, fast access times, and robust data integrity, to provide a stable, high-performing memory solution. Its design focuses not only on current technological demands but also anticipates future trends and challenges, ensuring longevity and reliability in a rapidly evolving digital landscape. Through thoughtful engineering and a commitment to quality, the S29GL01GT10FAI033 embodies Cypress's dedication to advancing memory technology, offering a high-capacity, efficient solution poised to drive the next generation of electronic innovation.

You May Also Be Interested in

Dell
DELL AA335286. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM, ECC
Need more? Email Us
Dell
DELL AA783423-OEM
Need more? Email Us
Dell
16GB 2Rx8 PC4-21300V DDR4-2666MHz
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300F DDR2-667MHz
Need more? Email Us
Dell
128MB 16x72 PC100 100MHz
Need more? Email Us
Dell
4GB 2Rx4 PC3-10600R DDR3-1333MHz
Need more? Email Us
Dell
DELL KP3H1
Need more? Email Us
Dell
8GB 4Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess