EN
  • EN
  • DE

S25FL256SAGMFB003

Part No S25FL256SAGMFB003
Manufacturer Cypress Semiconductor Corp
Catalog Unclassified Memory
Description IC FLASH 256MBIT SPI/QUAD 16SOIC  /  FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Cypress Semiconductor Corp
Series Automotive, AEC-Q100, FL-S
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH - NOR
Memory Size 256Mb (32M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 133 MHz
Voltage - Supply 2.7V ~ 3.6V
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Base Product Number S25FL256
Standard Package 1,450
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B1A
HTSUS 8542.32.0071
Win Source Part Number 1255624-S25FL256SAGMFB003
Ultra Librarian 3D Model Ultra Librarian S25FL256SAGMFB003 CAD Model

Description

The S25FL256SAGMFB003 is a 256-Mbit (32 MB) serial NOR flash memory device from Infineon Technologies (formerly Cypress Semiconductor Corporation). It is a high-performance, low-power flash memory device that is ideal for a wide range of applications, including embedded systems, industrial control, and automotive systems.

The S25FL256SAGMFB003 features a fast read access time of 14.5 ns and a fast program time of 1.5 ms. It also supports a variety of read and write commands, including single read, dual read, quad read, single program, dual program, and quad program.

The S25FL256SAGMFB003 is also highly reliable and durable. It is rated for 100,000 program/erase cycles and has a data retention period of 20 years. Additionally, the device is AEC-Q100 qualified, making it suitable for use in automotive applications.

Features

256-Mbit (32 MB) serial NOR flash memory Fast read access time of 14.5 ns Fast program time of 1.5 ms Supports a variety of read and write commands, including single read, dual read, quad read, single program, dual program, and quad program Highly reliable and durable, with 100,000 program/erase cycles and a data retention period of 20 years AEC-Q100 qualified for automotive applications Applications

Embedded systems Industrial control Automotive systems Networking equipment Consumer electronics Medical devices Benefits

High performance Low power consumption High reliability and durability Wide range of supported applications Additional Information

The S25FL256SAGMFB003 is available in a 16-pin SOIC package. It has an operating temperature range of -40°C to +85°C and a storage temperature range of -55°C to +125°C.

Example Use Cases

The S25FL256SAGMFB003 can be used to store the firmware for an embedded system. It can also be used to store data that needs to be accessed quickly, such as log files or configuration data. In automotive applications, the S25FL256SAGMFB003 can be used to store the firmware for an engine control unit or other automotive system. Conclusion

The S25FL256SAGMFB003 is a high-performance, low-power, and reliable serial NOR flash memory device that is ideal for a wide range of applications. It is AEC-Q100 qualified for automotive applications, making it a good choice for use in harsh environments.

You May Also Be Interested in

Micron Technology Inc.
IC FLASH 64GBIT PAR 48TSOP I
Need more? Email Us
GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
Alliance Memory, Inc.
IC DRAM 2GBIT PARALLEL 134FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 18MBIT PARALLEL 100TQFP
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Renesas Electronics America
IC SRAM 4MBIT PARALLEL 44TSOP II
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess