EN
  • EN
  • DE

S25FL064AOLMFI001

Part No S25FL064AOLMFI001
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1089837-S25FL064AOLMFI001
Categories OEM Parts( S )
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S25FL064AOLMFI001 CAD Model

Description

The S25FL064AOLMFI001 is a 64 Mbit (8 MB) Serial Flash Memory device manufactured by Cypress Semiconductor Corp (now Infineon Technologies). Serial Flash memory is a type of non-volatile memory that offers a combination of high density, low power consumption, and a simple serial interface, making it suitable for a wide range of embedded applications.

Applications

  • Embedded Systems: Storing firmware, boot code, configuration data, and data logging information in embedded systems.
  • Networking Equipment: Storing network configuration settings, operating system images, and application code in routers, switches, and other networking devices.
  • Consumer Electronics: Storing firmware, audio/video data, and user settings in devices like digital cameras, MP3 players, and set-top boxes.
  • Automotive Electronics: Storing boot code, calibration data, and map data in automotive control units (ECUs).
  • Industrial Automation: Storing configuration parameters, program code, and data logging information in programmable logic controllers (PLCs) and other industrial control systems.

Features

  • 64 Mbit (8 MB) Density: Provides ample storage space for a variety of applications.
  • Serial Peripheral Interface (SPI): Simple and widely supported interface for communication with microcontrollers and other devices.
  • Single Voltage Supply: Simplifies system power requirements.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Small Package Size: Enables compact circuit designs.

Benefits

  • High Storage Capacity: Enables storage of large amounts of data in embedded systems.
  • Simplified System Design: Easy integration with microcontrollers and other system components.
  • Extended Battery Life: Low power consumption minimizes power drain in battery-powered devices.
  • Reduced System Cost: Cost-effective solution for non-volatile memory storage.
  • Improved System Performance: Fast read and write speeds enable efficient data access.

Additional Details

The S25FL064AOLMFI001 typically supports standard SPI modes (e.g., SPI Mode 0, SPI Mode 3) and advanced features such as Quad SPI (QSPI) for increased data transfer rates. Consult the manufacturer's datasheet for the exact specifications. The datasheet will also provide information on the flash memory's read and write speeds, erase cycle endurance, and data retention characteristics. The device is typically packaged in a small surface mount package, such as SOIC, WSON, or BGA. Proper handling and soldering techniques are essential for ensuring reliable performance. It's crucial to check the datasheet for specific operating conditions and programming requirements.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Level One
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,454 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess