EN
  • EN
  • DE

PALC22V10-30WMB

Part No PALC22V10-30WMB
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (O - R)
Description UV PLD 30 ns CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083860-PALC22V10-30WMB
Categories OEM Parts(O-R)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PALC22V10-30WMB CAD Model

Description

The PALC22V10-30WMB is a Programmable Array Logic (PAL) device manufactured by Cypress Semiconductor Corp. It belongs to the PAL22V10 family, a popular choice for implementing custom logic functions in a variety of digital systems. The 'C' in the name suggests that it is CMOS based (lower power). The '22V10' refers to its architecture with 22 inputs and 10 outputs which are configurable. The '-30' likely relates to its propagation delay and the 'WMB' probably refers to its packaging.

Applications

  • Address Decoding: It is commonly used for decoding memory addresses in microprocessor-based systems.
  • Peripheral Control: Used to control various peripherals like timers, UARTs, and other I/O devices.
  • State Machine Implementation: Ideal for designing and implementing state machines for control logic.
  • Data Processing: Useful in data manipulation and processing circuits.
  • Bus Interface: Employed in interfacing different buses within a system.

Features

  • Programmable AND Array: Allows for custom logic function implementation by programming the AND array.
  • Configurable Outputs: Each of the 10 outputs can be configured independently as either active-high or active-low.
  • Input/Output Cells with Feedback: Offers flexibility in implementing complex logic functions by providing feedback paths.
  • CMOS Technology: The 'C' in the name indicates that it is based on CMOS technology resulting in lower power consumption.
  • TTL Compatible Inputs/Outputs: Compatible with TTL logic levels for easy interfacing with other devices.

Benefits

  • Flexibility: Offers flexibility in implementing complex logic functions, tailoring the device to specific applications.
  • Lower Power Consumption: CMOS technology results in lower power consumption compared to older technologies.
  • Reduced Component Count: Consolidates multiple logic gates into a single chip, simplifying system design and reducing board space.
  • Customizable Logic: Enables designers to tailor the device to their specific application requirements.
  • Simplified Design: Reduces design complexity compared to discrete logic implementations.

Additional Details

The PALC22V10-30WMB is usually housed in a package such as a PLCC (Plastic Leaded Chip Carrier). Detailed specifications would include propagation delay, power dissipation, input/output voltage levels, and operating temperature range. Its internal architecture features a programmable AND array feeding a fixed OR array with output macrocells which allow for configuring each output as registered or combinatorial and active high or active low. Programming is typically performed using specialized PAL programmers, and these PAL devices are often electrically erasable allowing for reprogramming if necessary.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Essentra Components
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Rockwell
Need more? Email Us
Yageo
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess