EN
  • EN
  • DE

MB95F176JWPMC1-GE1

Part No MB95F176JWPMC1-GE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1031730-MB95F176JWPMC1-GE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB95F176JWPMC1-GE1 CAD Model

Description

The MB95F176JWPMC1-GE1 is a member of the Cypress Semiconductor’s F²MC-8FX family of 8-bit microcontrollers. This microcontroller is designed for a variety of embedded control applications that require a blend of performance, low power consumption, and a rich set of peripherals. It is particularly well-suited for applications in consumer electronics, industrial control, and home appliances.

Applications

  • Home Appliances: Used in washing machines, refrigerators, and air conditioners for control and monitoring functions.
  • Consumer Electronics: Employed in remote controls, audio players, and other consumer devices.
  • Industrial Control: Found in motor control applications, sensor interfaces, and simple automation systems.
  • Lighting Control: Utilized in LED lighting systems for dimming and color control.
  • Security Systems: Used in alarm systems and access control devices.

Features

  • 8-bit F²MC-8FX CPU Core: Provides efficient processing for general-purpose control tasks.
  • On-Chip Flash Memory: Integrated flash memory for storing application code and data.
  • RAM: Offers on-chip RAM for data storage and manipulation during program execution.
  • Timers/Counters: Multiple timers and counters for timing operations, event counting, and PWM generation.
  • A/D Converter: Includes an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • UART/SPI/I2C Interfaces: Supports various serial communication interfaces for communication with external devices.
  • Low Voltage Operation: Designed for low voltage operation to minimize power consumption.

Benefits

  • Efficient Performance: Delivers sufficient processing power for a wide range of embedded control applications.
  • Integrated Peripherals: Reduces external component count and simplifies system design.
  • Low Power Consumption: Extends battery life in portable applications and reduces energy costs.
  • Flexible Communication Options: Facilitates seamless communication with various external devices.
  • Cost-Effective Solution: Offers a balance of performance, features, and cost.

Additional Details

The MB95F176JWPMC1-GE1 operates within a specified voltage and temperature range. It is typically packaged in a QFP (Quad Flat Package) or similar surface-mount package. Detailed electrical characteristics, timing diagrams, and pin configurations are available in the product datasheet. Development tools, including compilers, debuggers, and emulators, are available to support application development.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Switch ICs Switch w/ 6dB Amp
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Lowest to $0.3269
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess