EN
  • EN
  • DE

MB90F568PMCR-GE1

Part No MB90F568PMCR-GE1
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description MCU 16-Bit MB90560 F2MC-16LX CISC 128KB Flash 3.3V 64-Pin LQFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Schedule B 8542320050, 8542320050
Win Source Part Number 1003370-MB90F568PMCR-GE1
Categories Embedded - Microcontrollers
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F568PMCR-GE1 CAD Model

Description

The MB90F568PMCR-GE1 is a 16-bit microcontroller from Cypress Semiconductor (now Infineon Technologies). It belongs to the F2MC-16LX family and is designed for embedded control applications requiring high performance and a rich set of peripherals. This microcontroller is commonly used in automotive, industrial, and consumer electronics applications.

Applications:

  • Automotive Control Systems: Used in automotive applications such as engine control, transmission control, and body control.
  • Industrial Automation: Employed in industrial automation equipment for motor control, process control, and robotics.
  • Motor Control: Utilized in various motor control applications requiring precise and efficient control.
  • Home Appliances: Found in home appliances such as washing machines, refrigerators, and air conditioners.
  • Consumer Electronics: Used in various consumer electronic devices such as digital cameras and audio players.

Features:

  • 16-bit Architecture: Features a 16-bit CPU for high-performance processing.
  • Flash Memory: Integrated flash memory for storing program code and data.
  • RAM: Integrated RAM for data storage and processing.
  • Timers: Multiple timers for various timing and control functions.
  • Serial Communication Interfaces: Includes serial communication interfaces such as UART, SPI, and I2C.
  • A/D Converter: Features an analog-to-digital converter (ADC) for interfacing with analog sensors.
  • Operating Voltage: Operates on a wide voltage range (typically 3V to 5.5V).

Benefits:

  • High Performance: Delivers high-speed processing for demanding applications.
  • Flexibility: Offers a rich set of peripherals for various control and communication functions.
  • Integration: Integrated flash memory and RAM reduce external component count.

Technical Specifications: The MB90F568PMCR-GE1 features a CPU operating frequency of up to 32 MHz. The flash memory capacity varies depending on the specific part number. The operating temperature range is typically -40°C to +85°C. Consult the Infineon datasheet for detailed electrical characteristics, pinout diagrams, and application guidelines. The device also features various power-saving modes to reduce power consumption during idle periods. It also supports CAN communication for automotive applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28SSOP
Lowest to $0.3076
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
Lowest to $3.1721
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess