EN
  • EN
  • DE

MB90F387SPMT-G-JNE1

Part No MB90F387SPMT-G-JNE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1076215-MB90F387SPMT-G-JNE1
Categories OEM Parts(M-N)
Manufacturer Cypress Semiconductor Corp
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MB90F387SPMT-G-JNE1 CAD Model

Description

The MB90F387SPMT-G-JNE1 is a 16-bit microcontroller manufactured by Cypress Semiconductor, based on the F²MC-16LX family. It is designed for embedded control applications that require high performance, advanced peripheral features, and reliable communication capabilities. This microcontroller is particularly well-suited for automotive and industrial control systems.

Applications

  • Automotive Engine Control Systems: Managing fuel injection, ignition timing, and other engine parameters.
  • Industrial Motor Control Applications: Controlling the speed, position, and torque of electric motors in industrial equipment.
  • Robotics: Implementing control algorithms for robotic arms and other robotic systems.
  • Power Inverters: Controlling power conversion in solar inverters, UPS systems, and other power electronics applications.

Features

  • 16-bit F²MC-16LX CPU core: Provides high-performance processing capabilities for complex control algorithms.
  • On-chip Flash memory: Enables easy program storage and updates.
  • SRAM: Provides fast access memory for data processing.
  • Advanced timers: Includes input capture, output compare, and PWM generation capabilities.
  • A/D converters: Allows for analog signal acquisition from sensors and other sources.
  • Serial communication interfaces (UART, SPI, I²C): Facilitates communication with other devices and systems.
  • CAN interface: Supports Controller Area Network (CAN) communication for automotive applications.
  • LIN interface: Supports Local Interconnect Network (LIN) communication.
  • Input/output ports: Provides versatile interfaces for connecting to external hardware.

Benefits

  • High performance: The 16-bit CPU core allows for efficient execution of complex control algorithms.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and lowering cost.
  • CAN and LIN interfaces: Facilitates robust communication in automotive and industrial networks.
  • Programmability: Flash memory allows for easy program updates and customization.
  • Low power consumption: Suitable for battery-powered applications and energy-efficient designs.
  • Robust design: Provides reliable operation in harsh environments.

Additional Details

The MB90F387SPMT-G-JNE1 microcontroller typically operates within a voltage range of 3V to 5.5V. It is usually packaged in a QFP (Quad Flat Package) or similar package suitable for surface mount technology. The operating temperature range is typically from -40°C to +85°C, making it suitable for demanding industrial and automotive environments. Specific details, including memory size, clock speed, and pinout diagrams, are available in the Cypress Semiconductor datasheet.

This microcontroller is frequently used in applications that require real-time control, sophisticated timing, and reliable communication. Its comprehensive feature set and robust design make it an appropriate choice for demanding embedded systems applications.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess