EN
  • EN
  • DE

CYBL10563-56LQXI

Part No CYBL10563-56LQXI
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLUETOOTH 56UFQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 56-UFQFN Exposed Pad
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 56-UFQFN Exposed Pad
Case / Package 56-QFN (7x7)
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number -CYBL10563-56LQXI, 2015-CYBL10563-56LQXI, 428-3360
Quantity per package 260
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867905-CYBL10563-56LQXI
Ultra Librarian 3D Model Ultra Librarian CYBL10563-56LQXI CAD Model

Description

The CYBL10563-56LQXI is a Bluetooth Low Energy (BLE) radio system-on-chip (SoC) from Cypress Semiconductor (now Infineon). It's designed for a wide range of IoT (Internet of Things) and wearable applications where low power consumption and wireless connectivity are crucial. This device integrates a BLE radio, a microcontroller, and various peripherals to provide a complete solution for wireless communication.

Applications

  • Wearable Devices: Used in smartwatches, fitness trackers, and other wearable devices for connecting to smartphones and other devices.
  • IoT Devices: Employed in various IoT devices, such as sensors, actuators, and smart home devices, for wireless communication.
  • Beacons: Utilized in beacon applications for proximity sensing and location-based services.
  • Remote Controls: Incorporated in remote controls for controlling TVs, appliances, and other devices wirelessly.
  • Medical Devices: Used in medical devices, such as glucose monitors and heart rate sensors, for wireless data transmission.

Features

  • Bluetooth Low Energy (BLE): Supports BLE 4.2 and 5.0, providing low-power wireless communication.
  • 32-bit ARM Cortex-M0 Core: Features a 32-bit ARM Cortex-M0 microcontroller core for application processing.
  • Programmable Analog and Digital Blocks: Includes programmable analog and digital blocks for flexible peripheral configuration.
  • CapSense Technology: Incorporates CapSense technology for capacitive touch sensing.
  • Integrated Transceiver: Integrates a complete BLE transceiver, including RF front-end, baseband, and protocol stack.
  • Low Power Consumption: Designed for ultra-low power consumption to extend battery life in portable devices.

Benefits

  • Low Power: Enables long battery life in battery-powered devices.
  • Integrated Solution: Provides a complete BLE solution in a single chip, reducing system size and cost.
  • Flexible: Highly configurable with programmable analog and digital blocks.
  • Secure: Supports security features for secure wireless communication.
  • Easy to Develop: Supported by a comprehensive development environment, making it easy to develop BLE applications.

Additional Details

The CYBL10563-56LQXI typically operates within a voltage range of 1.71V to 5.5V. The device includes various memory options, including flash memory and SRAM. It supports over-the-air (OTA) firmware updates, allowing for remote updates and bug fixes. The integrated CapSense technology enables touch-based user interfaces. Consult the Cypress documentation for detailed specifications, pinouts, and software libraries to utilize its features effectively.

You May Also Be Interested in

Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU ISM<1GHZ 40QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0082 $60.1640
47+ $2.4684 $116.0148
73+ $2.3912 $174.5576
100+ $2.3141 $231.4100
130+ $2.2369 $290.7970
173+ $2.0055 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,504 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess