EN
  • EN
  • DE

CY95F564KNPFT-G-UNERE2

Part No CY95F564KNPFT-G-UNERE2
Manufacturer Cypress Semiconductor Corp
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 20KB FLASH 20SOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 19 Weeks
Features F²MC-8FX series Microcontroller IC 8-Bit 16MHz 20KB (20K x 8) FLASH 20-SOP
Manufacturer Cypress Semiconductor Corp
Series F2MC-8FX MB95560H
Package Reel - TR
Core Processor F2MC-8FX
Core Size 8-Bit
Speed 16MHz
Connectivity LINbus-UART
Peripherals LVD, POR, PWM, WDT
Number of I/O 17
Program Memory Size 20KB (20K x 8)
Program Memory Type FLASH
Supply Voltage 2.4V ~ 5.5V
Data Converters A/D 6x8/10b
Oscillator Type External
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SOP
Family Name CY95F564
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number MB95F564KNPFT-G-UNERE2-ND, MB95F564KNPFT-G-UNERE2
Quantity per package 1500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916580-CY95F564KNPFT-G-UNERE2
Ultra Librarian 3D Model Ultra Librarian CY95F564KNPFT-G-UNERE2 CAD Model

Description

The Cypress Semiconductor Corp CY95F564KNPFT-G-UNERE2 is a F2MC-8FX series Microcontroller IC with a core processor of F2MC-8FX, operating at a speed of 16MHz.

  • Series: F2MC-8FX
  • Core Processor: F2MC-8FX
  • Speed: 16MHz
  • Program Memory: 20KB (20K x 8) FLASH
  • I/O: 17
  • Connectivity: LINbus-UART
  • Peripherals: LVD, POR, PWM, WDT
  • Data Converters: A/D 6x8/10b
  • Supply Voltage: 2.4V ~ 5.5V
  • Package: 20-SOIC (0.295", 7.50mm Width)

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.1404 $62.7220
125+ $0.9357 $116.9625
195+ $0.9064 $176.7480
265+ $0.8773 $232.4845
345+ $0.8480 $292.5600
460+ $0.7602 $349.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess