EN
  • EN
  • DE

CY91F523JSEPMC-GTE1

Part No CY91F523JSEPMC-GTE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU Auto
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462387-CY91F523JSEPMC-GTE1
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Obsolete
Core Processor FR81S
Core Size 32-Bit
Speed 80MHz
Connectivity CANbus, CSIO, I²C, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 448KB (448K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 56K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 42x12b SAR; D/A 2x8b
Oscillator Type External
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 120-LQFP (16x16)
Package / Case 120-LQFP
Ultra Librarian 3D Model Ultra Librarian CY91F523JSEPMC-GTE1 CAD Model

Description

The CY91F523JSEPMC-GTE1 is a specialized microcontroller unit (MCU) by Cypress, tailored for the stringent requirements of the automotive industry. This MCU is designed to bring high performance, reliability, and robustness to automotive applications, ensuring optimal operation in the demanding environments typical in vehicle electronics. It integrates advanced features that support complex automotive systems, from advanced driver-assistance systems (ADAS) to in-vehicle infotainment and vehicle networking modules. Its design focuses on seamless integration, enhanced safety features, and compliance with automotive industry standards, making the CY91F523JSEPMC-GTE1 a go-to choice for developers and manufacturers seeking to enhance the intelligence and functionality of their automotive solutions.

You May Also Be Interested in

Microchip Technology
8bit MicroController
Lowest to $12.3753
Microchip Technology
8bit MicroController
Lowest to $11.7200
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-48
Lowest to $5.8620
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4000S 24MHz 16KB CSP Ind
Lowest to $1.3063
GigaDevice Semiconductor
GD32 Arm Cortex-M4 MicroController
Lowest to $1.5816
Microchip Technology
MCU Arm 512K HS Flash 100-LQFP
Lowest to $111.8906
STMicroelectronics
MCU F103 Arm Cortex-M3 32KB LQFP-64
Lowest to $7.2548

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess