EN
  • EN
  • DE

CY90F867ESPF-GS-UJE1

Part No CY90F867ESPF-GS-UJE1
Manufacturer Cypress Semiconductor Corp
Catalog OEM Souring
Description MCU 16-bit MicroControllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1462811-CY90F867ESPF-GS-UJE1
Manufacturer Cypress Semiconductor Corp
Package Tray
Product Status Active
Core Processor F2MC-16LX
Core Size 16-Bit
Speed 24MHz
Connectivity EBI/EMI, I²C, LINbus, SCI, UART/USART
Peripherals DMA, POR, WDT
Number of I/O 82
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 3.5V ~ 5.5V
Data Converters A/D 24x8/10b
Oscillator Type External
Operating Temperature -40°C ~ 105°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 100-QFP (14x20)
Package / Case 100-BQFP
Ultra Librarian 3D Model Ultra Librarian CY90F867ESPF-GS-UJE1 CAD Model

Description

The CY90F867ESPF-GS-UJE1 is a powerful 16-bit microcontroller unit (MCU) from Cypress, engineered to deliver superior performance for embedded applications. This MCU integrates advanced control capabilities, making it well-suited for a wide range of applications, including industrial automation, automotive systems, and smart devices. With its robust processing power, the CY90F867ESPF-GS-UJE1 facilitates complex computations, real-time control, and efficient data handling, ensuring reliability and performance in mission-critical applications. The MCU exemplifies Cypress's commitment to innovation and technology, providing developers with a versatile platform to push the boundaries of what's possible in embedded systems. Featuring a comprehensive set of peripherals, it supports a variety of interfacing options, thus allowing for flexible and scalable designs.

You May Also Be Interested in

Renesas Electronics America
MCU
Lowest to $80.3487
STMicroelectronics
MCU C011 Arm Cortex-M0+ 16KB TSSOP-20
Lowest to $0.6113
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Toshiba Semiconductor and Storage
8biTb Microprocessor
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
Cypress Semiconductor Corp
MCU PSoC 4200L 48MHz 128KB QFN Ind
Need more? Email Us
STMicroelectronics
MCU G473 Arm Cortex-M4 128KB BGA-100 -40+ 125C
Need more? Email Us
Microchip Technology
16-bit MicroControllers MCU 16 Bit MCU, 32KB Flash, 4KB RAM, 60 MHz
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess