EN
  • EN
  • DE

CY8C9560-24AXI

Part No CY8C9560-24AXI
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200053-CY8C9560-24AXI
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY8C9560-24AXI CAD Model

Description

The CY8C9560-24AXI is a member of the PSoC (Programmable System-on-Chip) family from Cypress Semiconductor. It is a highly configurable mixed-signal array with on-chip microcontroller, designed for a wide range of embedded applications. The PSoC architecture allows designers to create custom mixed-signal embedded systems by integrating various analog and digital peripherals.

Applications

  • Industrial control systems
  • Consumer electronics
  • Medical devices
  • Automotive applications
  • Internet of Things (IoT) devices

Features

  • PSoC architecture with configurable analog and digital blocks
  • 8-bit microcontroller core
  • 24-pin SSOP package
  • Programmable I/O pins
  • Integrated ADC and DAC
  • Communication interfaces (UART, SPI, I2C)

Benefits

  • Flexibility due to the configurable analog and digital blocks, allowing for custom peripheral configurations.
  • Reduced component count by integrating multiple functions onto a single chip.
  • Faster time-to-market due to the easy-to-use development environment.
  • Cost savings by eliminating the need for external components.
  • Improved system performance through optimized integration of analog and digital functions.

Additional Details

The CY8C9560-24AXI features a flexible routing architecture that allows any peripheral to be connected to any I/O pin. It incorporates an 8-bit microcontroller core based on the M8C architecture. The device includes configurable analog blocks such as ADCs (Analog-to-Digital Converters) and DACs (Digital-to-Analog Converters). It also integrates various communication interfaces, including UART, SPI, and I2C. The PSoC Designer software provides a graphical user interface for configuring the device and developing firmware. The 24-pin SSOP (Shrink Small Outline Package) package is suitable for surface mount assembly. The CY8C9560-24AXI is designed for low-power operation and is suitable for battery-powered applications.

You May Also Be Interested in

Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Chilisin
Lowest to $0.0021
TDK Corporation
Lowest to $0.0244
Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
Chilisin
new, original packaged
Lowest to $0.0018
AVX Corp/Kyocera Corp
Lowest to $0.9794
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0025

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess