EN
  • EN
  • DE

CY7C144-55AI

Part No CY7C144-55AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 8K x 8/9 Dual-Port Static RAM with Sem, Int, Busy
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1165193-CY7C144-55AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CY7C144-55AI CAD Model

Description

The CY7C144-55AI is a high-speed CMOS static RAM (SRAM) device manufactured by Cypress Semiconductor. This SRAM is designed for applications requiring fast memory access and moderate power consumption. Its combination of speed and power efficiency makes it suitable for a wide range of embedded systems and memory applications. The device offers a balance between performance and power, making it a versatile choice for various designs.

Applications

      
  • Embedded systems
  •   
  • Microcontroller applications
  •   
  • Data buffering
  •   
  • Cache memory
  •   
  • Industrial control systems

Features

      
  • High-speed access time (55 ns)
  •   
  • Low power consumption
  •   
  • TTL-compatible inputs and outputs
  •   
  • Automatic power-down when deselected
  •   
  • Available in various package options

Benefits

      
  • Improved system performance due to fast access times
  •   
  • Reduced power consumption, suitable for battery-powered applications
  •   
  • Simplified integration with TTL logic
  •   
  • Extended battery life due to power-down mode

Additional Details

The CY7C144-55AI operates from a single 5V power supply. The SRAM features TTL-compatible inputs and outputs, simplifying interfacing with standard logic circuits. The automatic power-down mode reduces power consumption when the device is not actively being accessed, which is beneficial in battery-powered applications. Cypress provides detailed datasheets and application notes to assist designers in using the CY7C144-55AI effectively in their systems. The device is available in different package options, providing flexibility in board layout and system design. The CY7C144-55AI offers a cost-effective solution for applications requiring fast memory access and moderate power consumption. It is well-suited for embedded systems where performance and power efficiency are critical considerations.

Note: This part is marked as END-OF-LIFE, meaning it may no longer be actively manufactured. Consider checking with Cypress or distributors for availability and potential replacement options.

You May Also Be Interested in

Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Texas Instruments
PHY 1-CH 10Mbps/100Mbps 3.3V 48-Pin WQFN EP T/R / DP83630 Precision PHYTER™ - IEEE 1588 Precision Time Protocol Transceiver
Lowest to $11.7038
Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Fuji Electric
TRIPLE DIFFUSED PLANER TYPE POWER DARLINGTON HIGH VOLTAGE HIGH SPEED SWITCHING
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess