EN
  • EN
  • DE

CY7C1372D-167BZC

Part No CY7C1372D-167BZC
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Description 18-Mbit (512K X 36/1M X 18) Pipelined SRAM with NoBL Architecture
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821407-CY7C1372D-167BZC
Ultra Librarian 3D Model Ultra Librarian CY7C1372D-167BZC CAD Model

Description

The CY7C1372D-167BZC is a high-performance synchronous SRAM (Static Random-Access Memory) device manufactured by Cypress Semiconductor. This memory chip is designed for applications requiring fast access times and high bandwidth, such as networking equipment, high-speed computing, and digital signal processing. The '167' likely refers to the operating frequency of 167 MHz, and the 'BZC' is the package type.

Applications

  • Networking routers and switches
  • High-performance computing systems
  • Digital signal processing (DSP) applications
  • Cache memory
  • High-speed data acquisition systems

Features

  • High-speed synchronous operation
  • Fast access time (e.g., 4.5 ns)
  • QDRII+ or DDRII+ architecture for high bandwidth
  • On-chip termination (OCT)
  • Zero bus turnaround (ZBT)
  • Multiple burst modes

Benefits

  • Enables high-speed data transfer and processing
  • Reduces system latency
  • Simplifies system design with on-chip termination
  • Improves system performance with zero bus turnaround
  • Offers flexibility with multiple burst modes

Specifications

This device typically operates at a voltage of 1.8V or 2.5V, depending on the specific version. The operating temperature range is usually from -40°C to +85°C. The memory density varies depending on the configuration, often in the range of several megabits. The package is often a BGA (Ball Grid Array) to facilitate high-density mounting and good thermal performance. Power consumption varies with frequency and activity but is typically in the range of hundreds of milliwatts. This SRAM also often includes advanced power management features to minimize energy consumption during idle periods.

You May Also Be Interested in

Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess