EN
  • EN
  • DE

CY7C1041B-12VC

Part No CY7C1041B-12VC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description 256K x 16 Static RAM / SRAM Chip Async Single 5V 4M-bit 256K x 16 12ns 44-Pin SOJ
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 248891-CY7C1041B-12VC
Popularity Medium
Supply and Demand Status Limited
Family Name CY7C1041B
Introduction Date August 08, 2000
ECCN 3A991.b.2.a
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian CY7C1041B-12VC CAD Model

Description

CY7C1041B-12VC

The CY7C1041B-12VC SRAM is tailored for applications requiring high-speed data processing and reliable performance. This 1-megabit SRAM features advanced technology to enhance system memory capabilities while ensuring efficient power use.

Applications

  • Consumer Electronics
  • Medical Devices
  • Telecommunications

Features and Benefits

  • Superior Speed: Delivers exceptionally fast access times of 12 ns for enhanced data processing.
  • Energy Efficiency: Consumes low power, reducing operational costs and extending device life.
  • Robust Construction: Built to withstand harsh operational conditions while maintaining high reliability.
  • Easy Integration: Seamless compatibility with various interface options, reducing design complexity.

You May Also Be Interested in

Cypress Semiconductor Corp
IC SRAM 1MBIT PARALLEL 44TSOP II
Lowest to $5.8209
Samsung
QDR2 SRAM 2Mx18
Need more? Email Us
Samsung
QDR2 SRAM 8Mx9 Pb-Free FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Lowest to $62.5629
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
SRAM 512Kx16
Need more? Email Us
Samsung
SRAM 512kx8 SOP Pb-Free
Need more? Email Us
Samsung
SRAM 256Kx8 3.3V 2MBit
Need more? Email Us
Samsung
SRAM 4MX18
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess