EN
  • EN
  • DE

CY7C008V-25AXC

Part No CY7C008V-25AXC
Manufacturer Cypress Semiconductor Corp
Catalog SRAM
Description IC SRAM 512KBIT PARALLEL 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features SRAM - Dual Port, Asynchronous Memory IC 512Kb (64K x 8) Parallel 25 ns 100-TQFP (14x14)
Manufacturer Cypress Semiconductor Corp
Package Tray
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-TQFP (14x14)
Family Name CY7C008
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991B2B
HTSUS 8542.32.0041
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 916340-CY7C008V-25AXC
Ultra Librarian 3D Model Ultra Librarian CY7C008V-25AXC CAD Model

Description

The Cypress Semiconductor Corp CY7C008V-25AXC is a Dual Port, Asynchronous Memory IC.

  • Capacity: 512Kb (64K x 8)
  • Interface: Parallel @ 25 ns
  • Package: 100-LQFP (14x14)
  • Application: Integrated Circuits (ICs)
  • Mounting: Surface Mount
  • Status: Obsolete
  • REACH: Unaffected
  • HTSUS: 8542.32.0041

You May Also Be Interested in

Samsung
SRAM 4MX18
Need more? Email Us
Samsung
SRAM 2Mx32
Need more? Email Us
Samsung
SRAM 512kx8
Need more? Email Us
Samsung
DDR2 72Mb (2Mx36) CIO b2 SRAM
Need more? Email Us
Rochester Electronics
STANDARD SRAM, 512KX24, 10NS
Lowest to $89.8336
Samsung
SRAM 1Mx36
Need more? Email Us
Samsung
SRAM 1Mx16 Pb-Free Low Powr Low Volt
Lowest to $8.1612
Cypress Semiconductor Corp
IC SRAM 8KBIT PARALLEL 52PLCC
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 256KBIT PARALLEL 28SOIC
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess