EN
  • EN
  • DE

CY37128P100-125AI

Part No CY37128P100-125AI
Manufacturer Cypress Semiconductor Corp
Catalog END - OF - LIFE
Description 5V, 3.3V, ISR™ High-Performance CPLDs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Cypress Semiconductor Corp
Win Source Part Number 1164234-CY37128P100-125AI
Manufacturer Homepage www.cypress.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CY37128P100-125AI CAD Model

Description

The CY37128P100-125AI is a complex programmable logic device (CPLD) from Cypress Semiconductor's Delta39K family. This device offers a versatile solution for implementing custom logic functions, state machines, and control circuits. Its programmable nature allows designers to quickly adapt to changing requirements, making it suitable for a wide range of applications.

Applications

  • Industrial control systems
  • Networking equipment
  • Automotive electronics
  • Medical devices
  • Consumer electronics

Features

  • High Density: Offers a significant number of logic gates and flip-flops for complex designs.
  • In-System Programmability (ISP): Allows for easy programming and reprogramming without removing the device from the circuit board.
  • Low Power Consumption: Designed for efficient power usage in various applications.
  • Flexible I/O: Provides a variety of input/output options to interface with different devices.
  • High-Speed Performance: Operates at a specified maximum frequency, enabling fast logic operations.

Benefits

  • Design Flexibility: Programmability enables rapid prototyping and adaptation to changing requirements.
  • Reduced Development Time: ISP simplifies the design and testing process.
  • Lower System Cost: Integration of multiple logic functions into a single device reduces component count.
  • Improved Reliability: Robust design and testing ensure reliable operation in harsh environments.

Additional Details

The CY37128P100-125AI's architecture consists of multiple programmable function blocks interconnected by a programmable interconnect matrix. This allows for flexible routing of signals and efficient utilization of logic resources. Technical specifications include the number of logic gates, flip-flops, I/O pins, operating voltage, and temperature range. Designers can use Cypress's development tools to program and simulate the device.

You May Also Be Interested in

NXP / Nexperia
Voltage regulator diodes
Lowest to $1.8917
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958
Siemens
PNP Silicon AF Power Transistor (For AF drivers and output stages High collector current High current gain)
Need more? Email Us
Fairchild/ON Semiconductor
Hex Inverting Buffers with High Voltage Open-Collector Outputs
Lowest to $0.5536
NXP / Nexperia
Three quadrant triacs guaranteed commutation
Lowest to $11.7209
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $0.7207
Shindengen
Schottky Rectifiers (SBD) (60V 10A)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess