CY29352AXI Clock Generator IC
The CY29352AXI is a high-performance clock generator integrated circuit designed to provide optimal timing solutions for a variety of electronic systems. This component is known for its precision, reliability, and flexibility, making it an essential choice for both commercial and industrial applications.
- Applications/Projects:
- Networking Systems
- Data Communication Equipment
- Consumer Electronics
- Automotive Electronics
- Features and Benefits:
- High Frequency Range: Ensures compatibility with high-speed applications.
- Low Jitter: Reduces timing errors in signal transmissions.
- Multiple Output Options: Supports various system configurations.
- Additional Details:
- Package Type: TQFP
- Operating Temperature Range: -40°C to +85°C
- Certifications: Compatible with industry standards ensuring reliable performance.