EN
  • EN
  • DE

CY25811SCXT

Part No CY25811SCXT
Manufacturer Cypress Semiconductor Corp
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 821370-CY25811SCXT
Ultra Librarian 3D Model Ultra Librarian CY25811SCXT CAD Model

Description

The CY25811SCXT is a programmable clock synthesizer from Cypress Semiconductor Corp. It is designed to generate precise clock frequencies for a variety of applications. This device allows for flexible frequency selection and configuration, making it suitable for systems requiring multiple clock sources or adjustable clock settings.

Applications

  • Consumer electronics (set-top boxes, DVD players)
  • Networking equipment (routers, switches)
  • Industrial control systems
  • Embedded systems
  • Computer peripherals

Features

  • Programmable frequency outputs: Provides a wide range of configurable clock frequencies.
  • Multiple output clocks: Generates multiple independent clock signals.
  • Low phase noise: Ensures high-quality clock signals for reliable system operation.
  • I2C interface: Facilitates easy programming and configuration.
  • Small footprint package: Saves valuable board space.
  • Wide operating voltage range: Offers flexibility in power supply design.

Benefits

  • Flexible clock synthesis: Provides a customizable clocking solution for various system requirements.
  • Reduced BOM cost: Integrates multiple clock functions into a single chip, reducing component count.
  • Improved system performance: Low phase noise clock signals enhance system stability and performance.
  • Simplified system design: Easy programming and configuration through the I2C interface.
  • Smaller product size: Allows for more compact designs.

Additional Details

The CY25811SCXT allows users to program specific clock frequencies via the I2C interface. The exact frequency range and number of output clocks depend on the specific device configuration and user programming. The low phase noise characteristic ensures clean clock signals, crucial for maintaining signal integrity in high-speed digital circuits. The device's small package allows for integration into space-constrained applications. Its programmability allows for dynamic adjustment of clock parameters, enabling adaptive clocking schemes. This clock synthesizer can help reduce overall system cost and complexity while optimizing system performance.

You May Also Be Interested in

Adafruit Industries LLC
USB POWER & DATA SIGNAL EXTENDER
Lowest to $96.5384
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
Halo Electronics Inc
10/100 INTER-BLDG PROTECTION W/
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Infineon Technologies
88EA6352A1-TFJ2A000 Infineon Technologies Infineon SWITCHES datasheet, inventory, & pricing.
Lowest to $58.2090
Johanson Technology Inc.
0402 CAP/IN/IPC 2.45GHZ DSGN KIT
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess