The CY22050ZXC-135T is a clock synthesizer IC manufactured by Cypress Semiconductor. It's designed to generate precise clock frequencies for various electronic applications. It is based on a Phase-Locked Loop (PLL) architecture, enabling the generation of multiple clock signals from a single crystal or reference input.
Applications:
- PC Motherboards
- Graphics Cards
- Networking Equipment (Routers, Switches)
- Consumer Electronics (Set-top boxes, DVD players)
Features:
- Integrated PLL (Phase-Locked Loop)
- Generates Multiple Clock Outputs
- Low Jitter Performance
- Programmable Output Frequencies
- Supports various crystal input frequencies
Benefits:
- Provides stable and accurate clock signals for system timing.
- Reduces the number of clock components required in a system.
- Improves system performance by minimizing jitter.
- Offers flexibility in clock frequency selection.
Technical Specifications:
- Output Frequency Range: Varies, programmable via configuration.
- Supply Voltage: typically 3.3V or 5V
- Operating Temperature Range: 0°C to 70°C
- Package Type: SOIC (Small Outline Integrated Circuit)
- Number of Outputs: Multiple, configurable
This clock synthesizer is widely used in digital circuits requiring precise timing. Its programmable nature and low jitter characteristics make it a suitable choice for applications demanding stable and accurate clock signals. The device helps designers simplify clock tree design and reduce overall system cost.