EN
  • EN
  • DE

BCM7406DWKFEBA01G P30

Part No BCM7406DWKFEBA01G P30
Manufacturer Cypress Semiconductor Corp
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1602+
Reference case BGA
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 752296-BCM7406DWKFEBA01G P30
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM7406DWKFEBA01G P30 CAD Model

Description

The BCM7406DWKFEBA01G P30 is a high-definition (HD) set-top box (STB) system-on-a-chip (SoC) from Cypress Semiconductor Corp. It's designed for delivering advanced multimedia experiences to consumers through cable, satellite, and IP networks. This SoC integrates a powerful processor, advanced video decoding capabilities, and comprehensive connectivity options to enable a wide range of interactive TV services.

Applications

  • High-definition set-top boxes (STBs) for cable, satellite, and IP networks
  • Digital video recorders (DVRs)
  • Connected TV devices
  • Multimedia gateways
  • IPTV clients

Features

  • High-performance multi-core processor for smooth application execution.
  • Advanced video decoding supporting H.264, MPEG-2, and VC-1 standards.
  • Integrated graphics processing unit (GPU) for enhanced user interface rendering.
  • Comprehensive connectivity options including HDMI, USB, and Ethernet.
  • Support for conditional access systems (CAS) for secure content delivery.
  • Advanced audio decoding supporting Dolby Digital and DTS standards.
  • Energy-efficient design optimized for low power consumption.

Benefits

  • Superior multimedia experience: The advanced video and audio decoding capabilities deliver a high-quality multimedia experience with stunning visuals and immersive sound.
  • Enhanced interactivity: The high-performance processor and integrated GPU enable smooth and responsive user interfaces, enhancing the interactive experience.
  • Flexible connectivity: The comprehensive connectivity options allow for seamless integration with various devices and networks.
  • Secure content delivery: The support for conditional access systems ensures secure delivery of premium content.
  • Reduced power consumption: The energy-efficient design minimizes power consumption, reducing operating costs and environmental impact.

Additional Details

The BCM7406DWKFEBA01G P30 typically includes features such as picture-in-picture (PIP) functionality, electronic program guide (EPG) support, and parental control options. It often supports various middleware platforms and application frameworks to facilitate the development of custom applications and services. The device is designed to meet the stringent requirements of the digital TV market, offering a reliable and cost-effective solution for delivering advanced multimedia content.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess