EN
  • EN
  • DE

BCM5482SA1KFBG KFB

Part No BCM5482SA1KFBG KFB
Manufacturer Cypress Semiconductor Corp
Catalog Interface - Drivers, Receivers, Transceivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1320+
Reference case BGA121
Manufacturer Cypress Semiconductor Corp
Manufacturer Homepage www.cypress.com
Win Source Part Number 744763-BCM5482SA1KFBG KFB
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM5482SA1KFBG KFB CAD Model

Description

The BCM5482SA1KFBG KFB is a Gigabit Ethernet Transceiver from Cypress Semiconductor Corp. It is designed to provide high-speed data transmission over copper cables in various networking applications.

Applications

  • Network Interface Cards (NICs): Used in desktop and server NICs to provide Gigabit Ethernet connectivity.
  • Switches and Routers: Integrated into Ethernet switches and routers to handle high-speed data forwarding.
  • Embedded Systems: Employed in embedded systems requiring Gigabit Ethernet communication, such as industrial control systems and network appliances.
  • Motherboards: Included on motherboards to provide integrated Gigabit Ethernet ports.
  • Storage Area Networks (SANs): Used in SAN environments for high-bandwidth data transfer between servers and storage devices.

Features

  • Gigabit Ethernet Support: Compliant with the IEEE 802.3ab standard, supporting data rates of 1000 Mbps.
  • 10/100/1000BASE-T Support: Supports 10BASE-T, 100BASE-TX, and 1000BASE-T Ethernet standards, ensuring compatibility with various network infrastructures.
  • Low Power Consumption: Designed for efficient power usage, making it suitable for energy-sensitive applications.
  • Integrated Auto-Negotiation: Automatically detects and configures the optimal communication parameters, simplifying network setup.
  • Advanced Digital Signal Processing (DSP): Employs DSP techniques to enhance signal integrity and reduce noise, ensuring reliable data transmission.
  • MII/GMII/RGMII Interface: Offers flexible interface options for connecting to Ethernet MAC controllers.
  • Cable Diagnostics: Provides cable diagnostic capabilities to identify and troubleshoot cabling issues.

Benefits

  • High-Speed Data Transmission: Enables Gigabit Ethernet speeds for fast and efficient data transfer.
  • Wide Compatibility: Supports multiple Ethernet standards, ensuring seamless integration with existing networks.
  • Reduced Power Consumption: Minimizes energy usage, contributing to lower operating costs and environmental impact.
  • Simplified Network Setup: Auto-negotiation feature simplifies configuration and reduces the need for manual adjustments.
  • Enhanced Signal Integrity: DSP technology ensures reliable data transmission even in noisy environments.
  • Flexible Integration: Multiple interface options allow for easy integration with various Ethernet MAC controllers.
  • Improved Network Reliability: Cable diagnostics help identify and resolve cabling issues, improving overall network stability.

Additional Details

The BCM5482SA1KFBG KFB typically operates on a 3.3V power supply. It incorporates advanced equalization techniques to compensate for signal degradation over long cable lengths. The device is packaged in a KFB package, which provides good thermal performance and simplifies board assembly.

You May Also Be Interested in

Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver RGMII QFN-40-EP(5x5) Drivers, Receivers, Transceivers RoHS
Lowest to $2.1348
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.7858
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657
Analog Devices Inc.
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $43.6568

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.5717 $62.2868
10+ $12.7766 $127.7660
14+ $12.3770 $173.2780
20+ $11.9785 $239.5700
25+ $11.5789 $289.4725
34+ $10.3811 $352.9574
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,400 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess