The BCM43362SKUBG is a single-chip, dual-band (2.4 GHz and 5 GHz) WLAN, Bluetooth 4.0 + HS combo chip manufactured by Cypress Semiconductor Corp (formerly Broadcom). It is designed for mobile and embedded applications, providing a high level of integration for wireless connectivity.
Applications
- Smartphones
- Tablets
- Portable Media Players
- Gaming Consoles
- Wireless Printers
- Internet of Things (IoT) Devices
Features
- Dual-Band Wi-Fi: Supports both 2.4 GHz and 5 GHz bands, compliant with IEEE 802.11a/b/g/n standards.
- Bluetooth 4.0 + HS: Integrates Bluetooth 4.0 + High Speed (HS) functionality for seamless connectivity with Bluetooth devices.
- Single-Chip Solution: Combines Wi-Fi and Bluetooth functionalities into a single chip, reducing board space and cost.
- Low Power Consumption: Designed for power-sensitive mobile applications, optimizing battery life.
- Advanced Security: Supports WEP, WPA, and WPA2 security protocols for secure wireless communication.
- Host Interface: Typically utilizes a SDIO (Secure Digital Input/Output) interface for Wi-Fi and a UART (Universal Asynchronous Receiver/Transmitter) or USB interface for Bluetooth.
- Integrated Power Management: Includes integrated power management circuitry for efficient power distribution.
Benefits
- Enhanced Connectivity: Provides reliable and high-speed Wi-Fi and Bluetooth connectivity for a wide range of applications.
- Reduced System Cost: Integration of Wi-Fi and Bluetooth into a single chip lowers BOM (Bill of Materials) cost.
- Smaller Footprint: Compact design saves valuable board space, making it ideal for mobile devices.
- Improved Battery Life: Low power consumption extends battery life in portable devices.
- Simplified Integration: Comprehensive software and hardware support simplifies integration into existing systems.
- Greater flexibility: Ability to operate on both 2.4 GHz and 5 GHz bands allows for less congested wireless communication.
Additional Details
The BCM43362SKUBG operates within a wide temperature range, suitable for various environmental conditions. It supports multiple data rates, ensuring optimal performance based on network conditions. The chip is often accompanied by a comprehensive software development kit (SDK) that facilitates application development and integration. This includes drivers, APIs, and sample applications.