EN
  • EN
  • DE

BCM4330FKUBGT

Part No BCM4330FKUBGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description IC RF TXRX+MCU BLE/WIFI 133WLBGA / Dual-Band WLAN + BT 3.0 + FM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Packaging Reel package
Type TxRx + MCU
RF Family/Standard Bluetooth, WiFi
Protocol 802.11a/b/g/n, Bluetooth v4.0
Modulation 8DPSK, DQPSK, GFSK
Frequency 2.4GHz, 5GHz
Data Rate (Maximum) 72.2Mbps
Power - Output 12dBm
Sensitivity -95dBm
Serial Interfaces I2S, SPI, UART
GPIO 7
Operating Supply Voltage 1.2 V ~ 3.3 V
Operating Temperature Range -30°C ~ 85°C
Package 133-UFBGA, WLBGA
Win Source Part Number 769740-BCM4330FKUBGT
Popularity Medium
Supply and Demand Status Limited
Family Name BCM4330FKUBGT
ECCN 5A992.c
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian BCM4330FKUBGT CAD Model

Description

The BCM4330FKUBGT component is a TxRx + MCU type component from Cypress Semiconductor Corp.

  • Frequency: 2.4GHz, 5GHz
  • Packaging: Reel package
  • Operating Temperature: -30°C ~ 85°C
  • Package: 133-UFBGA, WLBGA
  • Operating Supply Voltage: 1.2 V ~ 3.3 V
  • Protocol: 802.11a/b/g/n, Bluetooth v4.0
  • Power Output: 12dBm
  • Sensitivity: -95dBm
  • RF Family/Standard: Bluetooth, WiFi
  • Modulation: 8DPSK, DQPSK, GFSK
  • Serial Interfaces: I2S, SPI, UART
  • GPIO: 7
  • Data Rate: 72.2Mbps
  • Family Name: BCM4330FKUBGT
  • ECCN: 5A992.c
  • EOL Date: Obsolete/end of life

You May Also Be Interested in

NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU BLE 68QFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Microchip Technology
IC RF TXRX+MCU 802.15.4 64QFN
Need more? Email Us
Nanjing International Group Co
1kbps 15kHz~150kHz 125kHz 2.4V~3.6V TSSOP-16 RF Transceiver ICs RoHS
Lowest to $1.2341
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
STMicroelectronics
IC RF TXRX+MCU ISM<1GHZ 73UFBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0803 $52.0075
59+ $1.7069 $100.7071
91+ $1.6535 $150.4685
125+ $1.6002 $200.0250
162+ $1.5469 $250.5978
217+ $1.3868 $300.9356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess