EN
  • EN
  • DE

BCM43237KMLGT

Part No BCM43237KMLGT
Manufacturer Cypress Semiconductor Corp
Catalog RF Transceiver ICs
Description SOC WIFI BLUETOOTH COMBO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Cypress Semiconductor Corp
Series *
Win Source Part Number 769738-BCM43237KMLGT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BCM43237KMLGT CAD Model

Description

The BCM43237KMLGT is a highly integrated single-chip, dual-band (2.4 GHz and 5 GHz) 802.11 a/b/g/n wireless local area network (WLAN) solution. It is designed for high-performance mobile applications, offering a combination of high data rates and low power consumption.

Applications:

  • Smartphones
  • Tablets
  • Laptops
  • Wireless routers
  • Embedded systems requiring Wi-Fi connectivity

Features:

  • Dual-band operation: Supports both 2.4 GHz and 5 GHz frequency bands for wider compatibility and less interference.
  • 802.11 a/b/g/n compliance: Adheres to industry-standard wireless protocols for seamless interoperability.
  • High data rates: Delivers data rates up to 300 Mbps for fast and reliable wireless performance.
  • Integrated power amplifier: Includes an on-chip power amplifier to boost signal strength and extend range.
  • Low power consumption: Optimized for energy efficiency, making it ideal for battery-powered devices.
  • Advanced security features: Supports WEP, WPA, and WPA2 encryption for secure wireless communication.
  • Multiple antenna support: Can be configured with multiple antennas for improved signal quality and range.

Benefits:

  • Enhanced wireless performance: Provides faster data rates and improved signal quality for a better user experience.
  • Greater compatibility: Works with a wide range of wireless devices and networks.
  • Reduced power consumption: Extends battery life in mobile devices.
  • Increased security: Protects wireless communication from unauthorized access.
  • Simplified integration: Reduces design complexity and time-to-market.
  • Robust connectivity: Provides a stable and reliable wireless connection.

Additional Details:

The BCM43237KMLGT integrates a baseband processor, media access controller (MAC), and radio transceiver into a single chip. It supports various host interfaces, such as PCIe and USB, for flexible system integration. This RF Transceiver IC is designed to meet the demanding requirements of modern wireless applications, offering a balance of performance, power efficiency, and security.

You May Also Be Interested in

Silicon Labs
IC RF TXRX+MCU BLE 48QFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX BLE 68HVQFN
Need more? Email Us
NXP / Nexperia
IC RF TXRX+MCU BLE 48HVQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32QFN
Need more? Email Us
NXP / Nexperia
KW47 AUTO HVQFN48
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 48QFN
Need more? Email Us
Texas Instruments
IC RF TXRX+MCU ISM<1GHZ 36VQFN
Need more? Email Us
Silicon Labs
IC RF TXRX+MCU 802.15.4 32RQFN
Need more? Email Us
Synoxo
-109dBm 1kbps 300MHz~450MHz 433.92MHz 3.6V~5.5V SOIC-8 RF Transceiver ICs RoHS
Lowest to $0.1892

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess