The BCM43236BKMLG is a single-chip dual-band (2.4 GHz and 5 GHz) 802.11 a/b/g/n Wi-Fi transceiver manufactured by Cypress Semiconductor Corp (formerly Broadcom). This highly integrated solution is designed for mobile and embedded devices requiring robust and reliable wireless connectivity.
Applications:
- Smartphones
- Tablets
- Laptops
- Wireless routers and access points
- Gaming consoles
Features:
- Dual-band 802.11 a/b/g/n support
- Integrated power amplifiers (PAs)
- Integrated low-noise amplifiers (LNAs)
- Support for multiple stream MIMO
- Advanced power management features
Benefits:
- High-Performance Wi-Fi: Supports the 802.11n standard, delivering high data rates and improved range.
- Dual-Band Operation: Operates in both the 2.4 GHz and 5 GHz bands, providing flexibility and reducing interference.
- Reduced Bill of Materials (BOM): Integrated PAs and LNAs minimize the need for external components, lowering overall system cost.
- Enhanced Power Efficiency: Advanced power management features optimize power consumption, extending battery life in mobile devices.
- Robust Connectivity: Supports multiple stream MIMO for improved throughput and reliability.
Additional Details:
The BCM43236BKMLG is designed for optimal performance in a variety of environments. It integrates key functions to minimize external components, simplifying the design process. The transceiver supports various security protocols, including WEP, WPA, and WPA2, ensuring secure wireless communication. It also incorporates advanced coexistence mechanisms to minimize interference with other wireless technologies, such as Bluetooth. The chip's compact size and low power consumption make it an ideal solution for portable and embedded devices. Detailed technical specifications, including data rates, power consumption, and operating voltage, can be found in the official Cypress/Broadcom datasheet.
Its dual-band capability enables devices to connect to either 2.4 GHz or 5 GHz networks, allowing for greater flexibility and reduced interference. Integrated power amplifiers and low-noise amplifiers improve signal strength and sensitivity. This transceiver is designed to provide reliable and high-performance wireless connectivity in a wide range of applications.