EN
  • EN
  • DE

AM29F200BT-90SI

Part No AM29F200BT-90SI
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description NOR Flash Parallel 5V 2M-bit 256K x 8/128K x 16 90ns 44-Pin SO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226079-AM29F200BT-90SI
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F200BT-90SI CAD Model

Description

The AM29F200BT-90SI is a 2 Mbit (256 K x 8-bit) CMOS 5.0 Volt-only, Sector Erase Flash memory device manufactured by Cypress Semiconductor (formerly AMD). This device is designed for a variety of embedded systems and applications requiring reliable, non-volatile storage. It offers a combination of performance, low power consumption, and robust data retention.

Applications

  • Embedded systems
  • Microcontroller program storage
  • Data logging
  • Industrial control systems
  • Networking equipment
  • Consumer electronics

Features

  • 2 Mbit (256 K x 8-bit) organization
  • 5.0 Volt-only operation for read and write
  • Sector Erase architecture: 8 uniform sectors of 32 Kbytes each
  • Fast access time: 90 ns
  • Low power consumption: Active and standby modes
  • Automatic Write Protection: Prevents inadvertent write operations during power transitions
  • Sector Protection: Hardware locking of individual sectors to prevent accidental erasure or programming
  • Erase Suspend/Resume: Allows interruption of erase operation to perform read operations
  • Typical endurance: 100,000 program/erase cycles per sector
  • Data retention: 20 years
  • Available in various package options

Benefits

  • Efficient memory management with sector erase architecture
  • Data integrity ensured through sector protection features
  • 5.0 Volt-only operation simplifies system design
  • High endurance and data retention for reliable long-term storage
  • Reduces risk of data corruption with automatic write protection
  • Erase Suspend/Resume feature enhances system flexibility
  • Fast access time of 90ns

Additional Details

The AM29F200BT-90SI features an access time of 90 ns, which allows for rapid data access. The sector erase architecture enables flexible memory management, allowing for individual sectors to be erased and reprogrammed as needed. It also has a sector protection mechanism that allows individual sectors to be locked, preventing accidental or unauthorized modifications. The device has typical endurance of 100,000 program/erase cycles per sector and a data retention of 20 years. The device also includes an automatic write protection feature that prevents unwanted data writes during power-up and power-down cycles. It operates at 5.0V, which helps simplify system design. This flash memory device is suitable for a wide range of embedded systems, offering a combination of performance, reliability, and power efficiency.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Anachip Corp
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Conexant Systems
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
TE Connectivity
Circular MIL Spec Strain Reliefs & Adapters TX18AB00B3620
Need more? Email Us
Amd
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess