EN
  • EN
  • DE

AM29F010B45ED

Part No AM29F010B45ED
Manufacturer Cypress Semiconductor Corp
Catalog Custom Parts (0 - A)
Description French Electronic Distributor since 1988
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1194814-AM29F010B45ED
Categories Custom Parts
Manufacturer Cypress Semiconductor Corp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM29F010B45ED CAD Model

Description

The AM29F010B45ED is a 1 Mbit (128K x 8-bit) CMOS 5.0 Volt-only, sector erase Flash memory device manufactured by Cypress Semiconductor (originally AMD). This memory chip offers a combination of high performance, low power consumption, and robust data retention, making it suitable for a wide range of embedded applications. The '45' typically indicates the access time in nanoseconds (ns), and 'ED' refers to the package type or temperature range.

Applications:

  • Embedded Systems: Used for storing firmware, boot code, and configuration data in embedded systems.
  • Industrial Control Systems: Storing program code and calibration data for industrial controllers.
  • Networking Equipment: Storing network configuration data and firmware updates in routers, switches, and other networking devices.
  • Automotive Electronics: Used in engine control units (ECUs) and other automotive electronic systems for storing critical software.
  • Consumer Electronics: Employed in devices such as set-top boxes, gaming consoles, and handheld devices for storing firmware and application code.

Features:

  • Single 5.0 Volt Read, Erase, and Program Operation: Simplifies system design and reduces power consumption.
  • Sector Erase Architecture: Allows for selective erasure of memory sectors, improving flexibility and reducing erase times.
  • High Performance: Offers fast access times (45ns) for quick data retrieval.
  • Low Power Consumption: Minimizes power usage in both active and standby modes, extending battery life in portable applications.
  • Automatic Erase and Program Timing: Simplifies the programming process and reduces the need for external timing circuitry.
  • Data Retention: Provides long-term data retention, typically specified as 10 years or more.

Benefits:

  • Reliable Data Storage: Provides non-volatile storage, ensuring data is retained even when power is removed.
  • Fast Access Times: Enables quick data retrieval, improving system performance.
  • Flexible Memory Management: Sector erase architecture allows for efficient memory utilization.
  • Simplified System Design: Single voltage operation and automatic timing simplify system integration.
  • Low Power Operation: Reduces overall system power consumption, extending battery life in portable devices.

Additional Details: The AM29F010B45ED is typically available in various package options, such as PLCC and TSOP. Detailed datasheets provide information on pin configurations, electrical characteristics, timing diagrams, and programming algorithms. Understanding the specific sector sizes and programming procedures is essential for proper use. This Flash memory is a reliable and versatile solution for embedded systems requiring non-volatile storage with fast access times.

You May Also Be Interested in

Xilinx Inc.
Need more? Email Us
Microchip Technology
Lowest to $134.3284
AVX Corporation
PCB Stacking Connector; Connector Type: Stacking; Series: 5602; Pitch Spacing: 0.4mm; No. of Contacts: 60; Gender:...
Lowest to $0.6435
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Voltage Multipliers Inc.
Need more? Email Us
Amd
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Molex, LLC
Need more? Email Us
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess