EN
  • EN
  • DE

PCFB25201T-1R0MSR

Part No PCFB25201T-1R0MSR
Manufacturer Cyntec
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Cyntec
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833514-PCFB25201T-1R0MSR
Ultra Librarian 3D Model Ultra Librarian PCFB25201T-1R0MSR CAD Model

Description

The PCFB25201T-1R0MSR is a power inductor manufactured by Cyntec, designed for use in a wide range of power management applications. This inductor offers a compact size and high efficiency, making it suitable for applications where space is limited and performance is critical.

Applications

  • DC-DC converters
  • Power supplies
  • Notebook computers
  • Portable devices
  • LED lighting

Features

  • High Current Handling Capability: Supports high current levels without saturation.
  • Low DC Resistance (DCR): Minimizes power losses and improves efficiency.
  • Compact Size: Small footprint allows for use in space-constrained applications.
  • Shielded Construction: Reduces electromagnetic interference (EMI).
  • High Saturation Current: Ensures stable performance under high current conditions.
  • Wide Operating Temperature Range: Suitable for use in a variety of environmental conditions.

Benefits

  • Improved Power Efficiency: Low DCR minimizes power losses, resulting in higher efficiency.
  • Reduced EMI: Shielded construction reduces electromagnetic interference, improving system reliability.
  • Space Saving: Compact size allows for use in small form-factor devices.
  • Reliable Performance: High saturation current ensures stable operation under high current conditions.
  • Versatile Application: Suitable for a wide range of power management applications.

Additional Details

The PCFB25201T-1R0MSR has an inductance value of 1.0 μH (microhenry). It is designed to handle high saturation current, which is critical in DC-DC converters and power supplies. The shielded construction helps to minimize electromagnetic interference, which is important in sensitive electronic circuits. The inductor is constructed using high-quality materials to ensure reliable performance over a wide range of operating temperatures. The compact size and low profile make it suitable for use in portable devices and other space-constrained applications. The specific dimensions and electrical characteristics can be found in the datasheet provided by Cyntec. It is commonly used in step-down (buck) converters, step-up (boost) converters, and other power management circuits to store energy and provide stable output voltage.

You May Also Be Interested in

Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
3M
PRIVACY FILTER LAPTOP 10.1"
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess